location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX4RISER interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX4RISER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4RISER
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year warranty and free lifetime technical support
Long product name StarTech.com PEX4RISER interface cards/adapter :
The short editorial description of StarTech.com PEX4RISER interface cards/adapter

PCI Express Riser Card - x4 Left Slot Adapter for 1U Servers
More>>>
StarTech.com PEX4RISER interface cards/adapter:
The official marketing text of StarTech.com PEX4RISER interface cards/adapter as supplied by the manufacturer

The PEX4RISER PCI Express (x4) to PCI Express (x4) riser card lets you install x4/x1 PCI Express (PCIe) cards into a 1U rack mount server chassis - a necessary accessory for almost any 1U chassis that allows you to expand system capabilities by adding I/O ports or a graphics card.

Short summary description StarTech.com PEX4RISER interface cards/adapter:
This short summary of the StarTech.com PEX4RISER interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX4RISER, PCIe, 0 - 60 °C, 0 - 60 °C, 5 - 95%, 1.26" (32 mm), 6.22" (158 mm)

Long summary description StarTech.com PEX4RISER interface cards/adapter:
This is an auto-generated long summary of StarTech.com PEX4RISER interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PEX4RISER. Host interface: PCIe. Width: 1.26" (32 mm), Depth: 6.22" (158 mm), Height: 0.591" (15 mm). Package width: 0.984" (25 mm), Package depth: 6.69" (170 mm), Package height: 5.31" (135 mm). Connectivity technology: Wired

Ports & interfaces
Host interface *
PCIe
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
1.26" (32 mm)
Depth
6.22" (158 mm)
Weight & dimensions
Height
0.591" (15 mm)
Weight
0.705 oz (20 g)
Packaging data
Package width
0.984" (25 mm)
Package depth
6.69" (170 mm)
Package height
5.31" (135 mm)
Package weight
3.17 oz (90 g)
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Brand Image Article code product Stock Price from
StarTech.com PEX8TO16R interface cards/adapter StarTech.com PEX8TO16R interface cards/adapter
(show image)
PEX8TO16R PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8RISERF interface cards/adapter StarTech.com PEX8RISERF interface cards/adapter
(show image)
PEX8RISERF PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8RISER interface cards/adapter StarTech.com PEX8RISER interface cards/adapter
(show image)
PEX8RISER PEX8RISER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4TO16R interface cards/adapter StarTech.com PEX4TO16R interface cards/adapter
(show image)
PEX4TO16R PEX4TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1TO16R interface cards/adapter Internal PCI StarTech.com PEX1TO16R interface cards/adapter Internal PCI
(show image)
PEX1TO16R PEX1TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1RISERF interface cards/adapter Internal PCIe StarTech.com PEX1RISERF interface cards/adapter Internal PCIe
(show image)
PEX1RISERF PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1R interface cards/adapter Internal PCI StarTech.com PEX1PCI1R interface cards/adapter Internal PCI
(show image)
PEX1PCI1R PCI Express to PCI Riser Card x1 for Intel 1U IPC Server 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX16RISER interface cards/adapter StarTech.com PEX16RISER interface cards/adapter
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter
(show image)
PCIE1RIS PCI-Express 1x Left Slot Riser Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)