location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1PCI1R interface cards/adapter Internal PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express to PCI Riser Card x1 for Intel 1U IPC Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1PCI1R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841658 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX1PCI1R interface cards/adapter Internal PCI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: PCI
Guarantee: 2 Year Warranty
Long product name StarTech.com PEX1PCI1R interface cards/adapter Internal PCI :
The short editorial description of StarTech.com PEX1PCI1R interface cards/adapter Internal PCI

StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server
More>>>
StarTech.com PEX1PCI1R interface cards/adapter Internal PCI:
The official marketing text of StarTech.com PEX1PCI1R interface cards/adapter Internal PCI as supplied by the manufacturer

Install a PCI card into a x1 PCI Express slot in a Intel 1U IPC chassis

The PEX1PCI1R PCI Express to PCI Riser Card (left-angle) lets you install a 32-bit PCI card into the (x1) PCIe slot on an Intel 1U IPC rackmount chassis - a necessary accessory for almost any Intel 1U chassis, providing a simple way to expand system capabilities by adding I/O ports or a legacy PCI card to newer systems. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Add a PCI card to almost any new Intel 1U IPC chassis without additional driver or software installation
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com PEX1PCI1R interface cards/adapter Internal PCI:
This short summary of the StarTech.com PEX1PCI1R interface cards/adapter Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1PCI1R, PCIe, PCI, Pericom PI7C9X111SL, 0 - 60 °C, 0 - 60 °C, 5 - 95%

Long summary description StarTech.com PEX1PCI1R interface cards/adapter Internal PCI:
This is an auto-generated long summary of StarTech.com PEX1PCI1R interface cards/adapter Internal PCI based on the first three specs of the first five spec groups.

StarTech.com PEX1PCI1R. Host interface: PCIe, Output interface: PCI. Chipset: Pericom PI7C9X111SL. Width: 10.7" (271 mm), Depth: 6.69" (170 mm), Height: 0.787" (20 mm). Package width: 0.984" (25 mm), Package depth: 6.69" (170 mm), Package height: 5.31" (135 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
PCI
Design
Internal *
Yes
Features
Chipset
Pericom PI7C9X111SL
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
10.7" (271 mm)
Depth
6.69" (170 mm)
Height
0.787" (20 mm)
Weight
1.06 oz (30 g)
Packaging data
Package width
0.984" (25 mm)
Package depth
6.69" (170 mm)
Package height
5.31" (135 mm)
Package weight
2.82 oz (80 g)
Brand Image Article code product Stock Price from
StarTech.com PEX8TO16R interface cards/adapter StarTech.com PEX8TO16R interface cards/adapter
(show image)
PEX8TO16R PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8RISERF interface cards/adapter StarTech.com PEX8RISERF interface cards/adapter
(show image)
PEX8RISERF PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8RISER interface cards/adapter StarTech.com PEX8RISER interface cards/adapter
(show image)
PEX8RISER PEX8RISER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4TO16R interface cards/adapter StarTech.com PEX4TO16R interface cards/adapter
(show image)
PEX4TO16R PEX4TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4RISERF interface cards/adapter StarTech.com PEX4RISERF interface cards/adapter
(show image)
PEX4RISERF PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4RISER interface cards/adapter StarTech.com PEX4RISER interface cards/adapter
(show image)
PEX4RISER PEX4RISER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1RISERF interface cards/adapter Internal PCIe StarTech.com PEX1RISERF interface cards/adapter Internal PCIe
(show image)
PEX1RISERF PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI1PEX1 interface cards/adapter Internal PCIe StarTech.com PCI1PEX1 interface cards/adapter Internal PCIe
(show image)
PCI1PEX1 PCI to PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX16RISER interface cards/adapter StarTech.com PEX16RISER interface cards/adapter
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)