location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N202-100-BL Cat6 Gigabit Solid Conductor Snagless UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 100 ft. (30.5 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N202-100-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157355 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meets Category 6 cabling standards
  • - Solid Conductor 4 Pair Cable for long distance patch runs
  • - Drastically reduce impedance and structural return loss compared to Stranded Conductor patch cables
  • - High-quality copper wire and a shortened body plug design
  • - Snagless boots protect the locking tabs on the RJ45 connectors from being damaged during installation
Guarantee: Lifetime limited
Long product name Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6 :
The short editorial description of Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6

Cat6 Gigabit Solid Conductor Snagless UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 100 ft. (30.5 m)
More>>>
Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6:
The official marketing text of Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6 as supplied by the manufacturer

100-ft. (30.5 m) Blue Cat6 Solid Conductor patch cable
Meets Category 6 cabling standards
Solid Conductor 4 Pair Cable for long distance patch runs
Drastically reduce impedance and structural return loss compared to Stranded Conductor patch cables
High-quality copper wire and a shortened body plug design
Snagless boots protect the locking tabs on the RJ45 connectors from being damaged during installation

Short summary description Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6:
This short summary of the Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N202-100-BL, 1200" (30.5 m), Cat6, RJ-45, RJ-45, Blue

Long summary description Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6:
This is an auto-generated long summary of Tripp Lite N202-100-BL networking cable Blue 1200" (30.5 m) Cat6 based on the first three specs of the first five spec groups.

Tripp Lite N202-100-BL. Cable length: 1200" (30.5 m), Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Copper, Data transfer rate: 1000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
1200" (30.5 m)
Cable standard *
Cat6
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Copper
Conductor type
Solid
Cabling technology
10/100/1000Base-T(X)
Data transfer rate
1000 Mbit/s
Snagless cable boot
Yes
Country of origin
China
Weight & dimensions
Weight
2.6 lbs (1.18 kg)
Packaging data
Package width
14" (355.6 mm)
Package depth
0.5" (12.7 mm)
Package height
17" (431.8 mm)
Package weight
2.6 lbs (1.18 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332157352
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
14" (355.6 mm)
Master (outer) case weight
27.6 lbs (12.5 kg)
Master (outer) case height
12" (304.8 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP)
(show image)
N261-UR6N-BL N261-UR6N-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP)
(show image)
N261-UR10-BL N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP)
(show image)
N261-UR07-BL N261-UR07-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP)
(show image)
N261-UR05-BL N261-UR05-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP)
(show image)
N261-UR03-BL N261-UR03-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP)
(show image)
N261-UR01-BL N261-UR01-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)