location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B020-U08-19KTAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B020-U08-19KTAA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158048 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 11:19:09
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black :
The short editorial description of Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black

8-Port w/19" LCD + 8 PS2/USB Combo Cables
More>>>
Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black:
The official marketing text of Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black as supplied by the manufacturer

Tripp Lite's 8-port Console KVM Switch with 19" LCD is the optimal solution for controlling multiple computers from one keyboard, mouse and monitor. This single unit combines an 8 port KVM switch, keyboard, 19" LCD monitor and touchpad; all in a mere 1U of rack space. Stores neatly in the rack, pulls out when needed. Control up to 504 computers from this single console by daisy-chaining additional 16 port KVM switches (model B022-U16). Easily switch ports using the On-Console push buttons, On Screen Display (OSD) or keyboard hot key commands. Includes eight, six foot Combo cable kits, which allow connection to either PS/2 or USB servers...no adapters needed. Includes a console cable kit that plugs into the port on the back of the unit, providing an extra HD15, (2) USB and (2) PS/2 ports that can be used to connect a Tripp Lite B051-000 IP Remote Access Unit or an external console. Two USB ports are provided on the front of the unit: One for attachment of a separate USB mouse, and the other for attachment of USB peripherals, such as a flash drive, external hard drive, etc. to be shared between connected servers. Compatible with all majore operating systems. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. 1 year limited warranty.

- 1U rackmount console with built-in 8-Port KVM switch, 19" LCD screen, keyboard, and touchpad
- Includes (x8) P778-Series USB/PS2 combo KVM cable kits - A $240 savings in cable costs! (based on a MSRP of $29.99)
- Additional ports are provided for the connection of an external console (PS/2 or USB) or IP remote access unit (model B051-000)
- Features a USB 1.1 port on the LCD panel for the sharing of USB peripherals amongst the connected computers
- Features a USB 1.1 port on the keyboard panel for the convenient connection of an external mouse
- USB/PS2 combo KVM cable kits allow you to connect to a USB or PS/2 computer without having to purchase separate cables or adapters
- Control up to 504 computers by daisychaining up to 31 additional B022-U16 KVM switches
- Daisychain station position is automatically sensed; no need for manual DIP switch settings
- OSD available in English, Spanish, French, German, and Japanese
- Switch ports via on-console pushbuttons, hotkey keyboard commands, or the OSD
- Auto scan feature allows for continuous scanning of connected computers
- Two level password security (up to 1 Administrator and 4 User accounts)
- Supports video resolutions up to 1280 x 1024
- Firmware upgradeable
- Compatible with all major operating systems
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black:
This short summary of the Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B020-U08-19KTAA, 19", 1280 x 1024 pixels, LCD, PS2, USB, UL, cUL, CE, FCC, RoHS, TAA, 0 - 50 °C

Long summary description Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Tripp Lite B020-U08-19KTAA rack console 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite B020-U08-19KTAA. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: PS2, USB. Certification: UL, cUL, CE, FCC, RoHS, TAA. Width: 17" (431.8 mm), Height: 1.75" (44.4 mm), Depth: 27" (685.8 mm). Package weight: 41 lbs (18.6 kg), Package width: 26.8" (680 mm), Package depth: 32.7" (830.1 mm)

Brand Image Article code product Stock Price from
Tripp Lite B021-SWHD-K rack console 18.5" 1920 x 1080 pixels Metal, Plastic Black 1U Tripp Lite B021-SWHD-K rack console 18.5" 1920 x 1080 pixels Metal, Plastic Black 1U
(show image)
B021-SWHD-K B021-SWHD-K 1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-016-19-IP2 rack console 19" 1280 x 1024 pixels Black Tripp Lite B070-016-19-IP2 rack console 19" 1280 x 1024 pixels Black
(show image)
B070-016-19-IP2 B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B021-000-19-HD2 rack console 19" 1920 x 1080 pixels Black 1U Tripp Lite B021-000-19-HD2 rack console 19" 1920 x 1080 pixels Black 1U
(show image)
B021-000-19-HD2 B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U16-19-IP rack console 19" 1280 x 1024 pixels Black 1U Tripp Lite B020-U16-19-IP rack console 19" 1280 x 1024 pixels Black 1U
(show image)
B020-U16-19-IP B020-U16-19-IP NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B021-000-19-HD rack console 19" Black 1U Tripp Lite B021-000-19-HD rack console 19" Black 1U
(show image)
B021-000-19-HD 1U Rackmount Console with 19-in. LCD, DVI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U
(show image)
B070-008-19-IP B070-008-19-IP NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-008-19 rack console 19" 1280 x 1024 pixels Black Tripp Lite B070-008-19 rack console 19" 1280 x 1024 pixels Black
(show image)
B070-008-19 B070-008-19 NetCommander 8-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-016-19 rack console 19" 1280 x 1024 pixels Black Tripp Lite B070-016-19 rack console 19" 1280 x 1024 pixels Black
(show image)
B070-016-19 B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U08-19-K rack console 19" 1280 x 1024 pixels Black 1U Tripp Lite B020-U08-19-K rack console 19" 1280 x 1024 pixels Black 1U
(show image)
B020-U08-19-K B020-U08-19-K NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U08-19-IP rack console 19" Black Tripp Lite B020-U08-19-IP rack console 19" Black
(show image)
B020-U08-19-IP B020-U08-19-IP NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD and IP Remote Access 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)