location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 50211 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bag Of Traffic Signs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914502114
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 15:15:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula 50211 learning toy :
The short editorial description of Goula 50211 learning toy

Goula Bag Of Traffic Signs, 4+
More>>>
Goula 50211 learning toy:
The official marketing text of Goula 50211 learning toy as supplied by the manufacturer

A bag of wooden traffic signs that children can use to play with and at the same time learn about the different basic traffic signs.
The bag contains 16 different signs.

Short summary description Goula 50211 learning toy:
This short summary of the Goula 50211 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 50211, 4 yr(s), Wood, Fabric, Multicolor

Long summary description Goula 50211 learning toy:
This is an auto-generated long summary of Goula 50211 learning toy based on the first three specs of the first five spec groups.

Goula 50211. Recommended age (min): 4 yr(s), Minimum number of players: 1, Material: Wood, Fabric, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Wood, Fabric
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Minimum number of players *
1
Country of origin
China
Learning & training skills
Learning & training skills
Everyday life skills training, Motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
1.57" (40 mm)
Package height
8.66" (220 mm)
Package weight
4.59 oz (130 g)
Packaging content
Commercial unit type
Consumer unit single
Logistics data
Number of layers per pallet
2 pc(s)
Quantity per pallet
864 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
14.2" (360 mm)
Master (outer) case height
22.4" (570 mm)
Quantity per master (outer) case
72 pc(s)
Master (outer) case net weight
22 lbs (9.96 kg)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case weight
22.9 lbs (10.4 kg)
Quantity per shipping (inner) case
18 pc(s)
Master (outer) case volume
80000 cm³
Pallet height
50.8" (129 cm)
Pallet weight
307.1 lbs (139.3 kg)
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
6 pc(s)