location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK20-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK20-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253460 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:47:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: Tablet/Smartphone
  • - Black Plastic
  • - Docking connector type: USB Type-C
  • - Ethernet LAN HDMI Audio output: 3.5 mm
  • - Power source type: DC Cable length: 39.4" (1 m)
More>>>
Short summary description Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black:
This short summary of the Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK20-B, USB Type-C, Black

Long summary description Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black:
This is an auto-generated long summary of Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK20-B. Basic device type: Tablet/Smartphone. Docking connector type: USB Type-C. Weight: 6.35 oz (180 g). Product color: Black

Performance
Basic device type *
Tablet/Smartphone
Product color
Black
Material
Plastic
Network
Bluetooth *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Docking connector type *
USB Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB Type-C ports quantity
1
Audio output *
3.5 mm
HDMI *
Yes
HDMI connector type
Full-size
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
DC output current
5 A
DC input voltage
20 V
Weight & dimensions
Weight
6.35 oz (180 g)
Cable length
39.4" (1 m)
Packaging data
Package width
6.57" (166.9 mm)
Package depth
3.58" (90.9 mm)
Package height
7.3" (185.4 mm)
Package weight
2.2 lbs (1 kg)
Packaging content
Cables included
AC, USB Type-C
Adapter included
Yes
User guide
Yes
Logistics data
Country of origin
China
Country Distributor
United States 1 distributor(s)