location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9651/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9651/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410701784 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 22:59:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Hot air fryer 3.09 lbs (1.4 kg) Black, Copper
  • - Number of programs: 5
  • - Frying function Baking function Grilling Keep warm function
  • - Removable bowl
  • - LED Built-in display
  • - 2225 W
More>>>
Short summary description Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper:
This short summary of the Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9651/61, Hot air fryer, 3.09 lbs (1.4 kg), Fat Removal, 40 °C, 200 °C, 60 min

Long summary description Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper:
This is an auto-generated long summary of Philips HD9651/61 fryer Single Stand-alone 2225 W Hot air fryer Black, Copper based on the first three specs of the first five spec groups.

Philips HD9651/61. Product type: Hot air fryer, Fryer food capacity: 3.09 lbs (1.4 kg), Low-fat frying technology: Fat Removal. Construction type: Single, Product color: Black, Copper, Control type: Rotary, Touch. Display type: LED. Power: 2225 W. Width: 17" (433 mm), Depth: 12.6" (321 mm), Height: 12.4" (315 mm)

Performance
Fryer food capacity *
3.09 lbs (1.4 kg)
Low-fat frying technology
Fat Removal
Product type *
Hot air fryer
Number of programs
5
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Instant On
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Black, Copper
Removable bowl *
Yes
Cord storage
Yes
Easy to clean
Yes
Design
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary, Touch
Dishwasher-proof parts *
Yes
Dishwasher proof
Yes
Indication
Built-in display *
Yes
Display type
LED
Power LED
Yes
Power
Power *
2225 W
Auto power off
Yes
Weight & dimensions
Width
17" (433 mm)
Depth
12.6" (321 mm)
Height
12.4" (315 mm)
Weight
18.3 lbs (8.28 kg)
Packaging content
Recipe book
Yes
Technical details
Basket capacity
0.0494 oz (1.4 g)
Double layer rack
Yes