location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9952/00R0 fryer accessory Accessory kit Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9952/00R0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9952/00R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389047107
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 21:27:35
The date of the most recent change of the data-sheet in Icecat's system
Recipe booklet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Philips HD9952/00R0 fryer accessory Accessory kit Black, Red:
This short summary of the Philips HD9952/00R0 fryer accessory Accessory kit Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9952/00R0, Accessory kit, Philips, HD9630, HD9750, HD9650, HD9651, HD9652, HD9653, HD9654, HD9762, HD9765, HD9860, HD9861, HD9863,..., Black, Red, 8.19" (208 mm), 8.66" (220 mm)

Long summary description Philips HD9952/00R0 fryer accessory Accessory kit Black, Red:
This is an auto-generated long summary of Philips HD9952/00R0 fryer accessory Accessory kit Black, Red based on the first three specs of the first five spec groups.

Philips HD9952/00R0. Type: Accessory kit, Brand compatibility: Philips, Compatibility: HD9630, HD9750, HD9650, HD9651, HD9652, HD9653, HD9654, HD9762, HD9765, HD9860, HD9861, HD9863,.... Width: 8.19" (208 mm), Depth: 8.66" (220 mm), Height: 2.87" (73 mm)

Features
Brand compatibility *
Philips
Type *
Accessory kit
Compatibility *
HD9630, HD9750, HD9650, HD9651, HD9652, HD9653, HD9654, HD9762, HD9765, HD9860, HD9861, HD9863, HD9867, HD9870
Product color *
Black, Red
Non-stick coating
Yes
Dishwasher proof
Yes
Weight & dimensions
Width
8.19" (208 mm)
Depth
8.66" (220 mm)
Height
2.87" (73 mm)
Weight
17.8 oz (506 g)
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
3.54" (90 mm)