location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWBWALLBRKTHD Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWBWALLBRKTHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240439 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:38:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safely mounts wire mesh cable trays along the wall with user-supplied hardware
  • - Allows you more flexibility in routing custom cable management applications
  • - Made from resilient black powder-coated metal designed to last
Guarantee: 5-year limited
Long product name Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket :
The short editorial description of Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket

Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays
More>>>
Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket:
The official marketing text of Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket as supplied by the manufacturer

Heavy-Duty Wall Bracket Helps You Create Custom Cable Management Schemes
The SmartRack® SRWBWALLBRKTHD is a black powder-coated metal bracket, measuring 15 inches in length, for easy installation with your wire mesh cable tray. This wedge-shaped bracket allows you to mount sections of cable tray along the wall of your data center, network closet or industrial space to complete your cable management application. It mounts to the wall with user-supplied hardware and then easily snaps into the wire mesh. It fits cable tray sections measuring 150, 300 or 450 millimeters in width, such as SRWB6210STR, SRWB6410STR, SRWB12210STR, SRWB12410STR or SRWB18410STR. For best practice, tray support is recommended approximately every five feet.

Short summary description Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket:
This short summary of the Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWBWALLBRKTHD, Cable tray braket, Black, Metal, 15.2" (385.1 mm), 1.96" (49.8 mm), 5.91" (150 mm)

Long summary description Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket:
This is an auto-generated long summary of Tripp Lite SRWBWALLBRKTHD cable tray accessory Cable tray braket based on the first three specs of the first five spec groups.

Tripp Lite SRWBWALLBRKTHD. Product type: Cable tray braket, Product color: Black, Material: Metal. Width: 15.2" (385.1 mm), Length: 1.96" (49.8 mm), Height: 5.91" (150 mm). Quantity per master (outer) case: 12 pc(s), Master (outer) case width: 22.4" (570 mm), Master (outer) case length: 18.1" (460 mm)

Features
Product type *
Cable tray braket
Product color
Black
Material
Metal
Weight & dimensions
Width
15.2" (385.1 mm)
Length
1.96" (49.8 mm)
Height
5.91" (150 mm)
Weight
26.1 oz (740 g)
Package width
17.6" (448.1 mm)
Package depth
7.28" (184.9 mm)
Package height
2.95" (74.9 mm)
Package weight
2.36 lbs (1.07 kg)
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332240436
Logistics data
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
18.1" (460 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
30.9 lbs (14 kg)
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)