location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127-008-H video splitter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127-008-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253781 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:32:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127-008-H video splitter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Requires B127-100-H, B127-200-H or B127-100-H-SR remote receiver
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receivers via Cat6 cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Transmitter's local port shows you the UHD image being displayed up to 125 ft. away
Guarantee: 1-year limited
Long product name Tripp Lite B127-008-H video splitter HDMI :
The short editorial description of Tripp Lite B127-008-H video splitter HDMI

8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA
More>>>
Tripp Lite B127-008-H video splitter HDMI:
The official marketing text of Tripp Lite B127-008-H video splitter HDMI as supplied by the manufacturer

Splitter Ideal for Digital Signage or Displaying Video in Schools or Trade Show Booths
This eight-port transmitter/splitter is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127-008-H extends 4K video and stereo audio signals from an HDMI source device to eight HDMI displays up to 125 feet (38 meters) away via user-supplied Cat6 cabling.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the connected B127-Series receivers over Cat6 cable. Green and orange LEDs will light up to indicate the unit is receiving power and a signal is being received. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receivers away from an AC outlet.

Transmits Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127-008-H supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. The transmitter is capable of carrying HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. The B127-008-H also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Daisy-Chain Multiple Transmitters to Add More Displays
An HDMI output is included for connecting up to three additional B127-008-H transmitters, each of which splits the original HDMI signal into eight. You can also connect an optional display to monitor the image connected to the receivers up to 125 feet away.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter works right out of the box with no software required. Mounting hardware is included for installing the unit on a wall, pole or 19-inch rack. Connect the transmitter to the source with a user-supplied HDMI cable (such as P568- or P569-Series). Then, connect the transmitter to a B127-100-H, B127-200-H or B127-100-H-SR remote receiver using Cat6 Ethernet cable (such as N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127-008-H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-008-H video splitter HDMI:
This short summary of the Tripp Lite B127-008-H video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127-008-H, HDMI, HDMI, 3840 x 2160 pixels, Black, Metal, 4K Ultra HD

Long summary description Tripp Lite B127-008-H video splitter HDMI:
This is an auto-generated long summary of Tripp Lite B127-008-H video splitter HDMI based on the first three specs of the first five spec groups.

Tripp Lite B127-008-H. Video port type: HDMI, Video out: HDMI. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Housing material: Metal. Cable types supported: Cat6, HDMI. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 A. Width: 9.25" (235 mm), Depth: 3.94" (100 mm), Height: 1.17" (29.7 mm)

Ports & interfaces
Video port type *
HDMI
Video out *
HDMI
HDMI version
2.0
Ethernet LAN (RJ-45) ports
8
Video ports quantity *
2
DC-in jack
Yes
Features
Product color
Black
Housing material
Metal
Maximum resolution *
3840 x 2160 pixels
HD type
4K Ultra HD
3D
Yes
Maximum operating distance
1496.1" (38 m)
Maximum refresh rate
60 Hz
Rack mounting
Yes
HDCP
Yes
LED indicators
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Certification
CE, FCC, REACH
Network
Ethernet LAN
Yes
Cable types supported
Cat6, HDMI
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Output voltage
24 V
Output current
2 A
Weight & dimensions
Width
9.25" (235 mm)
Depth
3.94" (100 mm)
Height
1.17" (29.7 mm)
Weight & dimensions
Weight
22.9 oz (650 g)
Packaging data
Package width
13.9" (352 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
22.9 oz (650 g)
Package type
Box
Packaging content
Manual
Yes
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
23.1" (586 mm)
Master (outer) case length
14.8" (374.9 mm)
Master (outer) case height
7.76" (197.1 mm)
Master (outer) case weight
24.5 lbs (11.1 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239041
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)