location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM3250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM3250
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011344 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 x 32 I/O connections via 8 x 8 I/O slots for modular matrix boards
  • - Multiple Control Methods – system management via front-panel pushbuttons, serial control over RS-232/RS-485/RS-422, and web GUI/Telnet over Ethernet connections
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - True 4K Resolutions – Supports uncompressed video resolutions up to 4096 x 2160 / 3840 x 2160@60Hz (4:4:4) *
  • - Scaler – features a video scaling function to convert input resolutions to the optimum display resolutions*
  • - Seamless Switch™ – features close-to-zero second switching for continuous video streams, real-time switching, and stable signal transmissions*
  • - Video Wall – allows you to create custom video wall layouts via intuitive web GUI*
  • - Live Streaming – supports single source live streaming via web GUI for convenient evaluation of display output
  • - Content and Layout Preview – displays thumbnails of source media in web GUI, simplifying profile configuration
  • - Calendar-based Scheduling – allows profile playing based on the pre-set schedule synchronized with RTC
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolution across different screens
  • - Audio-enabled – HDMI audio can be extracted and stereo audio can be embedded*
  • - Optional Redundant Power Supply – ensures higher reliability for mission-critical applications
  • - Support long-distance transmission via optical or HDBaseT I/O boards and extenders
  • - Hot-swappable I/O boards, fan module, and power supplies for easy maintenance
  • - ESD protection for HDMI
  • - Rack-mountable (9U design)
  • - *Note:
  • - 1. The availability of these features depends on which I/O board is inserted.
  • - 2. When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats, make sure to disable Seamless Switch™
Long product name ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display :
The short editorial description of ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display

32 x 32 Modular Matrix Switch Gen.2
More>>>
ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display:
The official marketing text of ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display as supplied by the manufacturer

The VM3250 Modular Matrix Switch Gen. 2 offers advanced access and real-time control of multiple local and remote A/V input devices and displays from a single chassis. The VM3250 allows users to independently switch and route video and/or audio content directly to various monitors, displays, projectors, and/or speakers from the front panel pushbuttons. A built-in Scaler encodes the video format in order to provide seamless, real-time switching. The front panel LCD shows a quick view of active port connections. The switch also includes an option to select an EDID Mode that yields the best resolution across different monitors.

Boasting a sophisticated and reliable design that delivers the best audio/visual distribution and control, the solution also incorporates an Award-winning GUI that can be accessed from anywhere over a network or the internet. Through the intuitive web interface, video sources can be previewed in real-time via live streaming and video walls can be easily set up. A calendar-based scheduling function allows you to queue and play connection profiles via a calendar view for a set period of time, reducing related operation costs.

The VM3250 is easily expandable and accommodates a lineup of hot-swappable ATEN I/O boards. Equipped with automatic signal conversion, it allows various combinations of digital and analog video interfaces, including Fiber Optic, HDBaseT, DisplayPort, HDMI, DVI, 3G-SDI, and VGA. The flexibility and expandability make it ideal for large-scale A/V applications such as broadcasting stations, traffic and transportation-related control rooms, emergency service centers, and any application that requires customizable, high-speed A/V signal routing.

* Compatible I/O Boards

Short summary description ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display:
This short summary of the ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM3250, Modular AV matrix switchers, 22.5 Gbit/s, 4096 x 2160 pixels, Black, Metal, 9U

Long summary description ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display:
This is an auto-generated long summary of ATEN VM3250 matrix switcher Modular AV matrix switchers Built-in display based on the first three specs of the first five spec groups.

ATEN VM3250. Product type: Modular AV matrix switchers, Data transfer rate: 22.5 Gbit/s, Maximum resolution: 4096 x 2160 pixels. Housing color: Black, Housing material: Metal, Rack capacity: 9U. Display type: LCD. AC input voltage: 100-240 V, AC input frequency: 50-60 Hz, Input current: 10 A. Width: 18.6" (471.9 mm), Depth: 19" (482 mm), Height: 15.7" (399 mm)

Features
Product type *
Modular AV matrix switchers
Data transfer rate
22.5 Gbit/s
Maximum resolution
4096 x 2160 pixels
Extended display identification data (EDID)
Yes
Design
Housing color
Black
Housing material
Metal
Rack mounting
Yes
Rack capacity
9U
Display
Built-in display *
Yes
Display type
LCD
Ports & interfaces
RJ-45 input ports
1
Power
AC input voltage
100-240 V
Power
AC input frequency
50-60 Hz
Input current
10 A
Hot-swap PSU
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
18.6" (471.9 mm)
Depth
19" (482 mm)
Height
15.7" (399 mm)
Weight
40.1 lbs (18.2 kg)
Packaging content
Cables included
AC
Manual
Yes
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)