location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM7584 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM7584
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM7584
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM7584 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with the VM3250 / VM3200 / VM1600A; mix and match with modular I/O boards of any type for optimum flexibility
  • - Extends audio/video, IR, and RS-232 control signals over long distances via duplex fiber optic cables
  • - Superior video quality over long-distance transmission – up to 4096 x 2160@60Hz (4:2:0), 300m with VM7584K1 over multimode cables or 10km with VM7584K2 over single-mode cables
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compatible
  • - Consumer Electronics Control (CEC) support
  • - Bi-directional RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners*
  • - Bi-directional IR channel – IR transmission is processed one direction at a time, ranging from 30 kHz to 60 kHz*
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolutions across different screens
  • - Hot-swappable fiber optic module and I/O boards for easy integration and maintenance
  • - *Note: The VM7584 is designed to work with the VE883T video Transmitter. The features are only available when used with the VE883T.
Long product name ATEN VM7584 not categorized :
The short editorial description of ATEN VM7584 not categorized

4-Port 10G Optical Input Board (4K@300m (K1, MM) / 10km (K2, SM))
More>>>
ATEN VM7584 not categorized:
The official marketing text of ATEN VM7584 not categorized as supplied by the manufacturer

The VM7584 4-Port 10G Optical Input Board offers an easy way to route 4 HDMI sources to HDMI displays through optical extenders, and up to 16/32 input and 16/32 output connections on an ATEN Modular Matrix Switch through various AV interfaces. Designed with fiber optics technology for long-distance transmission, the VM7584 along with its SFP+ modules extends uncompressed 4K signal up to 300 m (using VM7584K1) or 10 km (using VM7584K2) over duplex fiber optic cables. The optical fiber simplifies cabling by guaranteeing an interference-free long-haul transmission of audio, video, IR, and RS-232 control signals over one single set of duplex cables that easily connects to the SFP+ slot. Moreover, the VM7584 supports a high data rate of 10.2 Gbps and meets HDMI Specifications that include 3D, Deep Color, and 4K to ensure superior video quality.

The ATEN VM input/output boards are hot-swappable which gives system integrators great flexibility and efficiency for installation and maintenance. The ATEN VM input/output boards along with ATEN Modular Matrix Switches offer ideal solutions that perfectly meet your demands for scalable video-critical applications.

Short summary description ATEN VM7584 not categorized:
This short summary of the ATEN VM7584 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM7584

Long summary description ATEN VM7584 not categorized:
This is an auto-generated long summary of ATEN VM7584 not categorized based on the first three specs of the first five spec groups.

ATEN VM7584

Brand Image Article code product Stock Price from
ATEN VE883T not categorized ATEN VE883T not categorized
(show image)
VE883T VE883T 0.00
(excl. VAT)
0 (incl. VAT)