location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 72B 130-ml Gray DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72B 130-ml Gray DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX08A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850303845 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:15:11
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 72B 130-ml Gray DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Innovative Original HP inks deliver a unique combination of quality and resilience. You get consistently crisp, clear, accurate lines and vivid color—even true neutral grays—in fast-drying, smudge-resistant prints.
  • - With the trouble-free printing of Original HP supplies, avoid trial and error that costs you time. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality, every time you print.
  • - Intelligence built into Original HP ink cartridges provides a host of time-saving features including alerts that let you know when ink cartridges need replacement. Choose from 69-ml and 130-ml ink cartridges. Enjoy convenient supplies reordering.[1]
  • - Professionals, including workteams, that print technical applications.
  • - What's in the box: Ink cartridge
Guarantee: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty.
Long product name HP 72B 130-ml Gray DesignJet Ink Cartridge :
The short editorial description of HP 72B 130-ml Gray DesignJet Ink Cartridge

72B 130-ml Gray DesignJet Ink Cartridge
More>>>
HP 72B 130-ml Gray DesignJet Ink Cartridge:
The official marketing text of HP 72B 130-ml Gray DesignJet Ink Cartridge as supplied by the manufacturer

Professionals, including workteams, that print technical applications.
Reliable, trouble-free printing. Accurate, vivid, fast-drying prints. Time-saving supplies management and ordering[1] features. Original HP cartridges with Original HP inks help you present your professional best while keeping your productivity high.

Short summary description HP 72B 130-ml Gray DesignJet Ink Cartridge:
This short summary of the HP 72B 130-ml Gray DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 72B 130-ml Gray DesignJet Ink Cartridge, Gray, Dye-based ink, 130 ml, 1 pc(s), Single pack

Long summary description HP 72B 130-ml Gray DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 72B 130-ml Gray DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 72B 130-ml Gray DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Supply type: Single pack, Color ink volume: 130 ml, Printing colors: Gray, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
130 ml
Type *
Original
Printing colors *
Gray
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
7.95" (202 mm)
Depth
5.08" (129 mm)
Height
1.57" (40 mm)
Package width
7.95" (202 mm)
Package depth
5.08" (129 mm)
Package height
1.57" (40 mm)
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per master (outer) case
20 pc(s)
Country Distributor
Australia 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 72B 130-ml Gray DesignJet Ink Cartridge:
Disclaimer

[1] Program features and availability may vary by country. For more information, visit http://www.hp.com/go/designjet/supplies.