location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR652B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112265632 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet Color
  • - 1118 x 1676 mm Printing colors: Cyan, Gray, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Guarantee: One-year limited hardware
Long product name HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN :
The short editorial description of HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN

HP DesignJet T1300 44-in PostScript Printer with Encrypted Hard Disk
More>>>
HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN:
The official marketing text of HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN as supplied by the manufacturer

This web-connected printer features intuitive, easy-to-use features to help increase productivity and save you time. Experience high-quality results with Original HP inks and print from virtually anywhere with HP Designjet ePrint & Share[2].

Short summary description HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN:
This short summary of the HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1300, Thermal inkjet, HP-GL/2, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 2400 x 1200 DPI, 80 pph

Long summary description HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1300 large format printer Thermal inkjet Color 1118 x 1676 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1300. Print technology: Thermal inkjet, Page description languages: HP-GL/2, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF, Printing colors: Cyan, Gray, Magenta, Matte black, Photo black, Yellow. Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Maximum roll diameter: 5.31" (13.5 cm). USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, White, Sound power level (standby): 29 dB, Sound pressure level (printing): 43 dB. Power supply: 120 W, Power consumption (standby): 27 W, Power consumption (off): 0.1 W

Printing
Print resolution black
2400 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Number of print cartridges *
6
Page description languages *
HP-GL/2, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (line, black, normal quality, A1)
80 pph
Print speed (line, color, normal quality, A1)
80 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper
Maximum roll diameter
5.31" (13.5 cm)
Media width (sheets)
210 to 1118
Media width (rolls)
279 to 1118
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ports & interfaces
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, White
Built-in display *
Yes
Sound power level (standby)
29 dB
Sound pressure level (printing)
43 dB
Power
Power supply
120 W
Power consumption (standby)
27 W
Power consumption (off)
0.1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
69.7" (1770 mm)
Depth
28.4" (721 mm)
Height
41.3" (1050 mm)
Weight
189.6 lbs (86 kg)
Packaging data
Package width
76" (1930 mm)
Package depth
30.2" (766 mm)
Package height
30.3" (770 mm)
Package weight
240.3 lbs (109 kg)
Cartridge(s) included
Yes
Quick start guide
Yes
Other features
Vinyl media
Yes