location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion - 15-au183cl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion - 15-au183cl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7V00UAR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781118992 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP Pavilion - 15-au183cl
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-7200U (3MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA Touch
  • - 12GB (2133MHz) DDR4-SDRAM (1 x 4 + 1 x 8) & 1000GB HDD
Long product name HP Pavilion - 15-au183cl :
The short editorial description of HP Pavilion - 15-au183cl

Intel Core i5-7200U (3MB Cache, 2.5GHz), 12GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768 SVA Touch, DVD Super Multi, Intel HD Graphics 620, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion - 15-au183cl:
The official marketing text of HP Pavilion - 15-au183cl as supplied by the manufacturer

Energize your imagination
Prepare to be inspired. Whatever you’re passionate about, get ready to take it to the next level with the all-new HP Pavilion Laptop. It’s packed with the features you need to spark your creativity, with a style all its own.

Short summary description HP Pavilion - 15-au183cl:
This short summary of the HP Pavilion - 15-au183cl data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion - 15-au183cl, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Pavilion - 15-au183cl:
This is an auto-generated long summary of HP Pavilion - 15-au183cl based on the first three specs of the first five spec groups.

HP Pavilion - 15-au183cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Gold

Design
Product type *
Laptop
Product color *
Black, Gold
Form factor *
Clamshell
Market positioning
Gaming
Refurbished
Yes
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Orbit
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
41 Wh
Battery life (max)
7 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15.1" (383 mm)
Depth
9.57" (243 mm)
Height
0.886" (22.5 mm)
Weight *
4.48 lbs (2.03 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 03:56:50
Uk has collected 10 expert reviews for HP Pavilion 15-au183cl Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Touchscreen HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
canadalaptopreviews.com
Updated:
2020-05-31 03:56:47
One way to squeeze a little bit more power out of a typical laptop setup is to improve the speed in which the system can access all of the critical files it needs to do its daily tasks and where is all of that stored? On the hard drive of course. That's w...
Good While the option to go with an SSD in the HP Pavilion 15-AU118CA over a SATA drive does bring down the total storage capacity it seems to be well worth it to get the extra performance that this technology can offer, The SSD is not the only piece of hardwa...
Bad The lack of touchscreen for some will be a big negative against the HP Pavilion 15-AU118CA and while plenty of consumers still enjoy interacting with their laptop the old fashion way it is always disappointing to miss out on newer technology, HP has kept...
Bottom line A well performing laptop with a blazing SSD is the best way to describe the HP Pavilion 15-AU118CA and another big plus for it is the fact it lacks any really big negatives making it a machine that will do well among the average consumer and we wouldn't b...
0%
canadalaptopreviews.com
Updated:
2020-05-31 03:56:50
One way to squeeze a little bit more power out of a typical laptop setup is to improve the speed in which the system can access all of the critical files it needs to do its daily tasks and where is all of that stored? On the hard drive of course. That's w...
Good While the option to go with an SSD in the HP Pavilion 15-AU118CA over a SATA drive does bring down the total storage capacity it seems to be well worth it to get the extra performance that this technology can offer, The SSD is not the only piece of hardwa...
Bad The lack of touchscreen for some will be a big negative against the HP Pavilion 15-AU118CA and while plenty of consumers still enjoy interacting with their laptop the old fashion way it is always disappointing to miss out on newer technology, HP has kept...
Bottom line A well performing laptop with a blazing SSD is the best way to describe the HP Pavilion 15-AU118CA and another big plus for it is the fact it lacks any really big negatives making it a machine that will do well among the average consumer and we wouldn't b...
0%
Disclaimer HP Pavilion - 15-au183cl:
Disclaimer

[1] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2014/ [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.