location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP1900/10 headphones/headset Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Headphones SHP1900/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP1900/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581401801
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHP1900/10 headphones/headset Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Over-ear
  • - Black
Long product name Philips SHP1900/10 headphones/headset Wired Head-band Music Black :
The short editorial description of Philips SHP1900/10 headphones/headset Wired Head-band Music Black

SHP1900, Stereo Headphones, black
More>>>
Philips SHP1900/10 headphones/headset Wired Head-band Music Black:
The official marketing text of Philips SHP1900/10 headphones/headset Wired Head-band Music Black as supplied by the manufacturer

Lightweight and comfortable
Full-size headphones with lightweight design for comfortable listening

You'll forget you're wearing them!
- Fully adjustable headband to fit every head size
- The design is so lightweight that you can hardly feel them

The perfect listening experience
- Full sized ear shells block the external noise

2 m cable
The ideal length of cable to give you more freedom of movement and to choose where you carry your audio device.

Full sized ear shells
Full sized ear shells block the external noise

Fully adjustable headband
Fully adjustable headband to fit every head size

Lightweight design
The design is so lightweight that you can hardly feel them

Short summary description Philips SHP1900/10 headphones/headset Wired Head-band Music Black:
This short summary of the Philips SHP1900/10 headphones/headset Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP1900/10, Wired, 20 - 20000 Hz, Music, 7.05 oz (200 g), Headphones, Black

Long summary description Philips SHP1900/10 headphones/headset Wired Head-band Music Black:
This is an auto-generated long summary of Philips SHP1900/10 headphones/headset Wired Head-band Music Black based on the first three specs of the first five spec groups.

Philips SHP1900/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m). Weight: 7.05 oz (200 g). Product color: Black

2 m cable

The ideal length of cable to give you more freedom of movement and to choose where you carry your audio device.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product color *
Black
Cable length
78.7" (2 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Ear coupling *
Circumaural
Acoustic system
Open
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
98 dB
Headphones
Magnet type
Neodymium
Driver unit
1.57" (4 cm)
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
7.05 oz (200 g)
Packaging data
Package width
0.374" (9.5 mm)
Package depth
0.772" (19.6 mm)
Package height
0.846" (21.5 mm)
Package weight
11.3 oz (320 g)
Logistics data
Harmonized System (HS) code
85183000
Other features
Cable type
Copper
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:58:03
Uk has collected 3 expert reviews for Philips Stereo Headphones SHP1900/10 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)