location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ca050nd
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8NE18EA#ABH?BB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell White
  • - Intel® Celeron® N3350 1.1 GHz
  • - 14" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB LPDDR4-SDRAM 2400 MHz
  • - 64 GB eMMC
  • - Intel® HD Graphics 500
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 47.36 Wh 10.5 h 45 W
  • - ChromeOS
More>>>
Short summary description HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:
This short summary of the HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14-ca050nd, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:
This is an auto-generated long summary of HP Chromebook 14-ca050nd Intel® Celeron® N3350 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White based on the first three specs of the first five spec groups.

HP Chromebook 14-ca050nd. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: White

Design
Product type *
Chromebook
Product color *
White
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Dual-screen
No
NTSC coverage (typical)
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3350
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.1 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card ID
0x5A85
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 7265
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
47.36 Wh
Battery life (max)
10.5 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (337 mm)
Depth
8.94" (227 mm)
Height
0.72" (18.3 mm)
Weight *
3.37 lbs (1.53 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-11 04:58:25
Uk has collected 2 expert reviews for HP Chromebook 14-ca050nd Intel® Celeron® N3350 35.6 cm (14") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%
Source Review comments Score
Laptopmag.com
Updated:
2020-06-11 04:58:23
Want an inexpensive Chromebook with a large display? The HP Chromebook 14 (reviewed at $248) is a solid choice. A significant upgrade over the AMD model, the Intel version of the Chromebook 14 lasts all day on a charge and has a comfortable keyboard. The...
Good Long battery life, 1080p display, Attractive chassis, Comfortable keyboard...
Bad Below-average performance, Display could be more vibrant...
Bottom line HP's Chromebook 14 is a good option, thanks to its sharp 14-inch display, snappy keyboard and attractive chassis...
70%
mashable.com
Updated:
2020-06-11 04:58:25
You need a laptop and you don't want to spend a fortune on it. That's totally understandable; maybe you're a student or just someone who occasionally needs something a little bit more powerful than a phone or a tablet.In recent years, Chromebooks have occ...
Good Sturdy construction, with a better keyboard than a MacBook Pro, An optimal number and variety of ports, Easy setup and basic web browsing and work tasks are just fine...
Bad It runs hot and the battery life isn't outstanding, The screen is a little too reflective, It can get slow when things get serious...
25%