location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940AR KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940AR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011115 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:37:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN KE6940AR user manual (22.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6940AR KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Receiver
  • - Wired
  • - Maximum digital resolution: 1920 x 1080 pixels
  • - Material: Metal
  • - Receiver local video port type: DVI-I Receiver local keyboard/mouse port type: USB
  • - Black
Long product name ATEN KE6940AR KVM extender Receiver :
The short editorial description of ATEN KE6940AR KVM extender Receiver

DVI-I Dual Display KVM over IP Receiver
More>>>
ATEN KE6940AR KVM extender Receiver:
The official marketing text of ATEN KE6940AR KVM extender Receiver as supplied by the manufacturer

The KE6940A extender is consisted of a high performance IP-based transmitter (KE6940AT) that connects to the computer and a receiver (KE6940AR) that provides console access from a separate location. The KE6940A allows extended access of computer systems remotely via USB consoles (USB keyboard, USB mouse, DVI monitor) over intranet, enabling users to place the computer system in secure and temperature controlled environments, which maybe isolated from users’ workstation.

The KE6940A DVI-I Dual Display KVM over IP Extender supports two DVI displays at each end and provides lossless and low latency video transmissions up to 1920 x 1200 @ 60Hz.

The KE6940A support connections via an RJ-45 port or a SFP slot. The transmitter and receiver can be connected either directly to each other, or via a high-speed network over a copper-based or fiber-based LAN. Connecting via the SFP slot with 1Gbps SFP fiber module* expansions on fiber optic network, you can extend transmission distances up to 10km. The KE6940A also features dual power supplies for redundancy to ensure dependable services.

As an IP-based matrix extender, the KE6940A can be used as a point-to-point / point-to-multipoint / multipoint-to-point extender, or integrated into a KVM over IP Matrix System (multipoint-to-multipoint) when combined with the KVM over IP Matrix Manager (CCKM), providing more flexible applications in different working environments.

Implementing the CCKM with KE6940A, IT administrators can benefit from advanced features such as auto detection of all KE6940A devices on the same subnet for the sake of fast installation or configuration, username/password authentication and authorization, and the ability to define different types of connections that can be switched and shared. Security features also provide extra protection, supporting AES-128bits encryption for secured data transmissions, while RADIUS, LDAP, AD or remote user authentication provides an added layer of connection security. Moreover, with an OSD, RS-232 support, and Auto MDIX, the KE6940A is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

*The SFP module (2A-136G / 2A-137G) is sold separately. Contact your ATEN dealer for product information.

Short summary description ATEN KE6940AR KVM extender Receiver:
This short summary of the ATEN KE6940AR KVM extender Receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6940AR, Receiver, Wired, 1920 x 1080 pixels, Push-buttons, Black, Metal

Long summary description ATEN KE6940AR KVM extender Receiver:
This is an auto-generated long summary of ATEN KE6940AR KVM extender Receiver based on the first three specs of the first five spec groups.

ATEN KE6940AR. Type: Receiver, Connectivity technology: Wired, Maximum digital resolution: 1920 x 1080 pixels. Receiver local video port type: DVI-I, Receiver local keyboard/mouse port type: USB. USB port type: USB Type-A. Receiver width: 6.77" (17.2 cm), Receiver depth: 8.98" (22.8 cm), Receiver height: 2.16" (5.48 cm)

Features
Type *
Receiver
Connectivity technology *
Wired
Maximum digital resolution
1920 x 1080 pixels
KVM port selection
Push-buttons
Product color
Black
Material
Metal
LED indicators
Link, Power
Receiver
Receiver local video port type
DVI-I
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A
USB 2.0 ports quantity
3
RJ-45 ports quantity
1
Weight & dimensions
Receiver width
6.77" (17.2 cm)
Receiver depth
8.98" (22.8 cm)
Receiver height
2.16" (5.48 cm)
Receiver weight
2.89 lbs (1.31 kg)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Brand Image Article code product Stock Price from
ATEN KE6940AIT-AX-G KVM extender Transmitter ATEN KE6940AIT-AX-G KVM extender Transmitter
(show image)
KE6940AIT-AX-G DVI-I Dual Display KVM over IP Transmitter with Internet Access 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AiT KVM extender Transmitter ATEN KE6900AiT KVM extender Transmitter
(show image)
KE6900AIT KE6900AiT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950T KVM extender Transmitter ATEN KE9950T KVM extender Transmitter
(show image)
KE9950T KE9950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950R KVM extender Receiver ATEN KE9950R KVM extender Receiver
(show image)
KE9950R KE9950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952T KVM extender Transmitter ATEN KE9952T KVM extender Transmitter
(show image)
KE9952T KE9952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952 KVM extender Transmitter & receiver ATEN KE9952 KVM extender Transmitter & receiver
(show image)
KE9952 KE9952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900ST KVM extender Transmitter ATEN KE8900ST KVM extender Transmitter
(show image)
KE8900ST KE8900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900SR KVM extender Receiver ATEN KE8900SR KVM extender Receiver
(show image)
KE8900SR KE8900SR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952 KVM extender Transmitter & receiver ATEN KE8952 KVM extender Transmitter & receiver
(show image)
KE8952 KE8952 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)