location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers Titan Hero Iron Man 30cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Titan Hero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Titan Hero Iron Man 30cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7873ES0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993669103
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:20:34
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers Titan Hero Iron Man 30cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: figure
  • - 12-INCH SCALE IRON MAN FIGURE – Imagine Tony Stark flying into battle with this 12-inch-scale Iron Man figure, inspired by the classic character design from the Marvel Universe
  • - MARVEL UNIVERSE-INSPIRED DESIGN – Fans can imagine the tech-powered Avenger battling heroes in a fight for the fate of the world with this Iron Man figure, inspired by the character from the Marvel comic books
  • - COMPATIBLE WITH TITAN HERO BLAST GEAR LAUNCHERS (Sold separately. Subject to availability.): Connect Blast Gear launcher (sold separately) to back port on Titan Hero Series and Titan Hero Blast Gear figures to launch projectiles with the push of a button
  • - LOOK FOR OTHER AVENGERS SUPER HERO TOYS - Be on the lookout for other Avengers figures and gear to imagine the brave heroes defending the world from the heroic Iron Man! Additional products each sold separately. Subject to availability
Long product name Marvel Avengers Titan Hero Iron Man 30cm :
The short editorial description of Marvel Avengers Titan Hero Iron Man 30cm

Marvel Avengers Titan Hero Iron Man 30cm
More>>>
Marvel Avengers Titan Hero Iron Man 30cm:
The official marketing text of Marvel Avengers Titan Hero Iron Man 30cm as supplied by the manufacturer

Tony Stark suits up as the tech-powered Iron Man to battle his foes.
Imagine leaping into adventure with Avengers figures and roleplay items inspired by the Marvel Universe. With this classic inspired line of toys, kids can imagine the heroic action as Hulk, Iron Man, Captain America and the rest of the team faces off against Thanos, the greatest threat the universe has ever known.
Products each sold separately. Subject to availability.
Imagine the brave billionaire Tony Stark flying into battle with this Iron Man figure from the Titan Hero Series! When kids connect the Titan Hero Blast Gear launcher (sold separately) to this figure’s back port, they can launch projectiles!
Titan Hero Blast Gear launcher sold with Titan Hero Blast Gear figures. Each sold separately. Subject to availability.

Short summary description Marvel Avengers Titan Hero Iron Man 30cm:
This short summary of the Marvel Avengers Titan Hero Iron Man 30cm data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers Titan Hero Iron Man 30cm, 4 yr(s), Gold, Red, Plastic

Long summary description Marvel Avengers Titan Hero Iron Man 30cm:
This is an auto-generated long summary of Marvel Avengers Titan Hero Iron Man 30cm based on the first three specs of the first five spec groups.

Marvel Avengers Titan Hero Iron Man 30cm. Recommended age (min): 4 yr(s), Product color: Gold, Red, Material: Plastic

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product color *
Gold, Red
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
12 yr(s)
On basis of
Comics
License
Marvel
Franchise
Avengers
Character
Iron Man
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
11.8" (300 mm)
Packaging data
Package width
4.02" (102 mm)
Package depth
2.01" (51 mm)
Package height
12" (305 mm)
Package weight
6.77 oz (192 g)
Package type
Box
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single