location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers: Endgame
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4929EW0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993571246
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:28:34
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: figure, 1 repulsor blast projectile, and instructions
  • - 13-INCH SCALE IRON MAN FIGURE – Imagine Tony Stark gearing up as Iron Man to blast into battle alongside fellow Avengers with this 13-inch-scale Iron Man figure
  • - MARVEL MOVIE-INSPIRED DESIGN – Fans and collectors can imagine the action-packed scenes of the Marvel universe with this premium Iron Man figure, inspired by the Avengers: Endgame movie
  • - TWIST AND BLAST FEATURE – “Avengers, assemble!” Pull back arm to blast a repulsor missile projectile and activate sound effects! This Iron Man figure features 20+ sounds and phrases. (Chest and above articulated; legs do not move.)
  • - PREMIUM DETAILING – Marvel fans and collectors can appreciate this Marvel Avengers: Endgame Repulsor Blast Iron Man figure, featuring premium deco inspired by the Avengers movie
  • - LOOK FOR OTHER MARVEL AVENGERS TOYS - Be on the lookout for other Marvel Avenger figures and gear to imagine forming a team of Avengers! Additional products each sold separately. Subject to availability
Long product name Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm :
The short editorial description of Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm

Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm
More>>>
Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm:
The official marketing text of Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm as supplied by the manufacturer

Tony Stark gears up in his suit full of technological upgrades to become the Armored Avenger, Iron Man.

Imagine the incredible, super-powered action of the Avengers with figures, roleplay, and more inspired by Avengers: Endgame! Avengers: Endgame is the long-awaited next chapter in the Avengers movie franchise that includes Avengers: Infinity War. The Avengers movie franchise stars fan favorites such as Captain America, Iron Man, Spider-Man, Black Widow, Thor, Hulk, and Black Panther. With Avengers: Endgame-inspired toys, kids can imagine suiting up like their favorite heroes and playing their part in saving the galaxy!

This 13-inch-scale Repulsor Blast Iron Man action figure features 20+ sound effects and phrases from the Avengers: Endgame movie, part of the Marvel Cinematic Universe. Fans and kids can activate the repulsor blast feature and imagine the armored Super Hero battling for the future of the galaxy alongside the other Avengers.

Short summary description Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm:
This short summary of the Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm, 4 yr(s), Gold, Red, Plastic

Long summary description Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm:
This is an auto-generated long summary of Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm based on the first three specs of the first five spec groups.

Marvel Avengers: Endgame Repulsor Blast Iron Man 33cm. Recommended age (min): 4 yr(s), Product color: Gold, Red, Material: Plastic

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product color *
Gold, Red
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
12 yr(s)
On basis of
Comics
License
Marvel
Franchise
Avengers
Character
Iron Man
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Height
11.8" (300 mm)
Packaging data
Package width
8.98" (228 mm)
Package depth
3.23" (82 mm)
Package height
13.7" (349 mm)
Package weight
13 oz (369 g)
Package type
Open box
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single
Country Distributor
United Kingdom 1 distributor(s)