location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB1101 Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB1101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB1101-100PES
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XAVB1101 Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 200 Mbit/s
Long product name NETGEAR XAVB1101 Ethernet 200 Mbit/s :
The short editorial description of NETGEAR XAVB1101 Ethernet 200 Mbit/s

XAVB1101, RJ-45, 200 Mbps
More>>>
NETGEAR XAVB1101 Ethernet 200 Mbit/s:
The official marketing text of NETGEAR XAVB1101 Ethernet 200 Mbit/s as supplied by the manufacturer

Powerline AV 200 Mini Adapter Kit
The NETGEAR Powerline AV 200 Mini Adapter Kit extends your Internet access to any electrical outlet with a convenient mini-design for desktop PCs, gaming consoles and set-top boxes. It offers easy, plug-and-play setup and provides faster speeds for applications such as multiplayer online gaming.

- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Compact design - Convenient mini-design blends in nicely with any surrounding
- Plug-and-play - Sets up in minutes, no need to configure or install software
- High-speed connections - Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance

Short summary description NETGEAR XAVB1101 Ethernet 200 Mbit/s:
This short summary of the NETGEAR XAVB1101 Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB1101, Wired, RJ-45, Ethernet, 200 Mbit/s, White

Long summary description NETGEAR XAVB1101 Ethernet 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB1101 Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB1101. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product color: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
200 Mbit/s
Design
Product color
White
Internal *
No
Plug and Play
Yes
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
2.09" (53 mm)
Weight & dimensions
Depth
1.26" (32 mm)
Height
3.54" (90 mm)
Weight
0.00420 oz (0.119 g)
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
2.09 x 1.26 x 3.54" (53 x 32 x 90 mm)
Supported data transfer rates
10/100 Mbps
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.26 lbs
Dimensions (W x D x H) (imperial)
2.09 x 1.25 x 3.54"
Cable length
78.7" (2 m)
Brand Image Article code product Stock Price from
NETGEAR XAVB1601 Ethernet 200 Mbit/s NETGEAR XAVB1601 Ethernet 200 Mbit/s
(show image)
XAVB1601-100PES XAVB1601 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100NAS XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100UKS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100UKS XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100GRS XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100FRS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100GRS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)