location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 port 10/100/1000TX Unmanged Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS900/8E-20
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 4096 entries
Long product name Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged :
The short editorial description of Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged

10/100/1000T x 8 ports unmanaged Gigabit switch w/ ext PSU and plastic enclosure
More>>>
Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged:
The official marketing text of Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged as supplied by the manufacturer

Equipped with an external power supply, the AT-GS900/8E is an ideal fit for small businesses. With included hardware it can be used in desktop or wall-mount configurations. Fully auto-configuring, this switch requires minimal set-up. Auto-sensing ports connect existing 10Mbps, 100Mbps or 1000Mbps Ethernet UTP devices—and all units can be installed in minutes. Auto MDI/MDIX on all ports enable simple connection to other hubs and switches. Easy to read front panel LEDs show ongoing switch status and simplify troubleshooting.

-Wirespeed non-blocking technology.
-Auto-negotiation & MDI/MDIX ports.
-External power supply.
-Desktop or wall mountable.
-Limited lifetime warranty.
-Silent Operation/No Fans.

Short summary description Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged:
This short summary of the Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 8 port 10/100/1000TX Unmanged Switch, Unmanaged, Full duplex

Long summary description Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged:
This is an auto-generated long summary of Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged based on the first three specs of the first five spec groups.

Allied Telesis 8 port 10/100/1000TX Unmanged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4096 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
4096 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.125 MB
Design
LED indicators
Yes
Certification
UL 1950, FCC/EN55022 A, VCCI A, C-Tick, EN60950 (TUV), EN55024, CE
Power
Power consumption (typical)
15 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
22.9 oz (650 g)
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
7.68 x 4.49 x 1.5" (195 x 114 x 38 mm)
Connectivity technology
Wired
Packet transfer speed
1 488 000 pps
Power requirements
100 - 240V, 50/60Hz
Connectivity LEDs
Yes
Brand Image Article code product Stock Price from
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24-50 24-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 16Port 10/100/1GBit Unmanaged Switch Allied Telesis 16Port 10/100/1GBit Unmanaged Switch
(show image)
AT-GS900/16-50 16Port 10/100/1GBit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged
(show image)
AT-GS900/8-50 8 port 10/100/1000TX Unmanged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24 24-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 16-port 10/100/1000TX Unmanaged Switch Allied Telesis 16-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/16 16-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)