Allied Telesis logo

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60282
Info modified on:
03 Apr 2023, 11:16:39
Short summary description Allied Telesis 24-port 10/100/1000TX Unmanaged Switch:

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch, Unmanaged, Full duplex

Long summary description Allied Telesis 24-port 10/100/1000TX Unmanaged Switch:

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8192 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.