location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-xa0781nh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9MJ71EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850831768 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9700T (12MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 2000GB HDD
Long product name HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White :
The short editorial description of HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White

Intel Core i7-9700T (12MB Cache, 2GHz), 8GB DDR4-SDRAM, 2000GB HDD, 60.5 cm (23.8") Full HD 1920 x 1080, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP TrueVision FHD, FreeDOS
More>>>
HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White:
The official marketing text of HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White as supplied by the manufacturer

A powerful All-in-One PC built for entertainment & productivityBring your digital world to the center of your home with the strikingly designed Pavilion All-in-One PC. An integrated pop-up camera safeguards what matters most, so you can create, work, and play with confidence.

Short summary description HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White:
This short summary of the HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-xa0781nh, 23.8", Full HD, Intel® Core™ i7, 8 GB, 2 TB, FreeDOS

Long summary description HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP Pavilion 24-xa0781nh. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: FreeDOS. Product color: White

Accomplish more
Accomplish more

All your activities become easier and faster than before with the performance of a powerful PC. With a powerful processor and advanced graphics—you have all the power you need to get things done.

Cinematic sound. Perfect picture.
Cinematic sound. Perfect picture.

Elevate every video and photo with a Full HD[1] narrow bezel screen, and enjoy rich, authentic audio on dual speakers custom—tuned by experts at B&O.

A perfect blend of form and function
A perfect blend of form and function

With a modern frame and fabric accents, this All-in-One PC is designed to be stunning in any setting. Its ultraslim profile takes up minimal space, and the aluminum stand ensures maximum durability.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700T
Processor cores
8
Processor threads
8
Processor boost frequency
4.3 GHz
Processor frequency *
2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.5 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
2
HDMI version
1.4
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191048
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision FHD
Power
AC adapter power
120 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
21.3" (540.3 mm)
Depth (with stand)
6.3" (160 mm)
Height (with stand)
17.4" (442.4 mm)
Weight (with stand)
12.3 lbs (5.59 kg)
Width (without stand)
21.3" (540.3 mm)
Depth (without stand)
6.3" (160 mm)
Height (without stand)
17.4" (442.4 mm)
Weight (without stand)
12.3 lbs (5.59 kg)
Package width
8.43" (214 mm)
Package depth
22" (560 mm)
Package height
26.5" (673 mm)
Package weight
21.5 lbs (9.73 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Disclaimer HP Pavilion 24-xa0781nh Intel® Core™ i7 i7-9700T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.