location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-GS900/8POE Unmanaged Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS900/8POE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE) :
The short editorial description of Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE)

AT-GS900/8POE Unmanaged Switch
More>>>
Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE):
The official marketing text of Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE) as supplied by the manufacturer

Equipped with an internal power supply and built with a robust metal chassis, the AT-GS900/8POE is an ideal for applications using security cameras, wireless access points, IP phones or any PoE powered device. All eight ports are PoE capable (four at full 15.4w). One SFP port is available for connecting this device to other switches in your network. Fully auto-configuring, auto-negotiating and Auto MDI/MDIX, this switch requires minimal to no set-up.

Short summary description Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE):
This short summary of the Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-GS900/8POE Unmanaged Switch, Unmanaged, Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis AT-GS900/8POE Unmanaged Switch Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis AT-GS900/8POE Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
SFP/SFP+ slots quantity
1
SFP module slots quantity
1
Network
Networking standards *
IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Design
Rack mounting *
Yes
LED indicators
Yes
Power
Power consumption (typical)
90 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Other features
Dimensions (WxDxH)
13 x 8.66 x 1.69" (330 x 220 x 43 mm)
Connectivity technology
Wired
Power requirements
90-240V AC
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
4.19 lbs (1.9 kg)
Certificates
Certification
UL1950, TUV UL, C-Tick CE Mark, FCC 15, CISPR 22, EN55022
Country Distributor
United Kingdom 1 distributor(s)