Allied Telesis logo

Allied Telesis Power over Ethernet Splitter 48 V

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47392
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis Power over Ethernet Splitter 48 V:

Power over Ethernet Splitter

Allied Telesis Power over Ethernet Splitter 48 V:

The AT-6102 multivoltage PoE splitter helps protect your network investment, since there's no need to replace existing devices with PoE enabled devices. And, there is no need for additional power cabling, since the AT-6102 feeds the devices with power received through the PoE connection. By connecting the AT-6102 to a UPS protected power line you’ll also receive more protection from power outages.Simply replace the original power supply with the AT-6102 and set the desired output voltage through the DIP switch. Select among 5, 7.5, 9 and 12VDC.

Short summary description Allied Telesis Power over Ethernet Splitter 48 V:

Allied Telesis Power over Ethernet Splitter, 10/100TX, 48 V, IEEE 802.3, IEEE 802.3u, IEEE 802.3af, FCC class B, CE UL, cUL, CE/EN60950, UL60950, C-Tick, GOST, 0 - 40 °C, 10 - 90%

Long summary description Allied Telesis Power over Ethernet Splitter 48 V:

Allied Telesis Power over Ethernet Splitter. Cabling technology: 10/100TX. Power over Ethernet (PoE) voltage: 48 V. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3af, Certification: FCC class B, CE UL, cUL, CE/EN60950, UL60950, C-Tick, GOST. Weight: 2.82 oz (80 g), Dimensions (WxDxH): 3.15 x 2.17 x 1.02" (80 x 55 x 26 mm). I/O ports: RJ-45

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.