location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-55 headphone/headset accessory Base station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 65 Deskstand USB-A - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022285 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Jabra 14207-55 headphone/headset accessory Base station :
The short editorial description of Jabra 14207-55 headphone/headset accessory Base station

Jabra Evolve2 65 Deskstand USB-A - Black
More>>>
Jabra 14207-55 headphone/headset accessory Base station:
The official marketing text of Jabra 14207-55 headphone/headset accessory Base station as supplied by the manufacturer

The charging stand for Jabra Evolve2 65 provides easy and convenient charging and storage at your desk.

Short summary description Jabra 14207-55 headphone/headset accessory Base station:
This short summary of the Jabra 14207-55 headphone/headset accessory Base station data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-55, Base station, Black

Long summary description Jabra 14207-55 headphone/headset accessory Base station:
This is an auto-generated long summary of Jabra 14207-55 headphone/headset accessory Base station based on the first three specs of the first five spec groups.

Jabra 14207-55. Product type: Base station, Product color: Black

Features
Product type *
Base station
Brand compatibility *
Jabra
Compatibility
Evolve2 65
Product color
Black
Packaging content
Quantity per pack
1 pc(s)
Power
USB connector type
USB Type-A
Packaging data
Package width
5.51" (140 mm)
Package depth
3.66" (93 mm)
Packaging data
Package height
1.61" (41 mm)
Package weight
1.01 oz (28.5 g)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
6.18" (157 mm)
Master (outer) case length
15.5" (394 mm)
Master (outer) case height
11.3" (288 mm)
Master (outer) case weight
9.99 lbs (4.53 kg)
Quantity per master (outer) case
144 pc(s)
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)