location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 65 USB-C UC Chrg stand Mono - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26599-889-889 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023107 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2023 11:00:04
The date of the most recent change of the data-sheet in Icecat's system
Jabra 26599-889-889 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 5.0 1181.1" (30 m)
  • - Supraaural 20 - 20000 Hz 117 dB
  • - Microphone type: Boom -26 dB
  • - Built-in battery Lithium-Ion (Li-Ion)
Guarantee: 2 year
Long product name Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black :
The short editorial description of Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black

Evolve2 65, 40mm Ø, 117dB @1mW-1kHz, 20Hz-20.000Hz, 100Hz-8.000Hz, Black
More>>>
Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
The official marketing text of Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black as supplied by the manufacturer

Great call.
Outstanding outcomes require outstanding call performance, and seamless, professional audio makes all the difference. We took the incredible call performance of our world-leading Evolve Series, and we made it even better, building in three strategically placed powerful professional microphones and adding our advanced digital chipset and latest signal processing technology. The result is outstanding call quality, every time.

It’s not just a great call. It’s the new standard of great calls.

UC-certified means UC-satisfied.
Satisfaction guaranteed isn’t something you hear very often these days, but we’re bringing it back; Evolve2 65 works with all leading Unified Communications (UC) platforms, for truly seamless collaboration.

If your UC platform of choice is Microsoft Teams, the Teams-certified variant is perfectly adapted and optimized to give you the best experience with the platform.

Hear the difference
We used our state-of-the-art sound lab to simulate a noisy office environment, with an office speech soundtrack played back through a speaker in a dummy head. Then we tested each product in exactly the same way as the same office soundtrack played, recording the microphone performance, to show how the call would sound to whoever you’re talking to.

Music so good, you can feel it.
We’ve built this headset with powerful leak-tolerant 40mm speakers and powered it with our most advanced digital chipset ever. With Evolve, we brought you great music while you work. With Evolve2, we’re taking audio quality to a whole new level.

It’s a professional headset, but not as you know it.

Soundproof your ears.
Whether you’re working in the office or on the go, background noise can really disrupt your flow. Put on your Evolve2 65 and feel the noise around you instantly fade, as the isolating foam oval ear cushions and pioneering new angled earcup design work to effectively block out your surroundings, giving you passive noise cancellation like you’ve never experienced.

You could say it’s like a portable quiet room for your head.

Don’t hide when you’re in your stride.
We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting, or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built-in security guard for your concentration.

Battery for days.
Whether you’re in and out of meetings, walking the corridors, or working remotely, it’s good to know your headset can handle the pace. Our advanced battery efficiency technology and that incredible little chipset have helped us to squeeze 37 hours* of juice out of this powerful wireless headset.

But we’ve got you covered with the handy charging stand as well, just in case.

True comfort. True luxury.
We set out to create a wireless headset that would feel so great, you’d forget you were even wearing it. We designed the perfect shape using biometric measurements from hundreds of heads. Then we added soft memory foam cushions that mold to your ear’s natural contours. Finally, we assembled it using durable, premium materials.

Because when it comes to your headset, true luxury is forgetting it’s there.

Thinking outside the box.
As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Jabra Direct
Jabra Direct makes sure that your headset always has the latest firmware, guaranteeing you’ll have the most up-to-date features, bug fixes and easy access to compatibility updates. With the user-friendly Direct Dashboard, staying current has never been easier.

Short summary description Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This short summary of the Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve2 65, UC Mono, Wireless, Office/Call center, 20 - 20000 Hz, 3.5 oz (99.2 g), Headset, Black

Long summary description Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This is an auto-generated long summary of Jabra Evolve2 65, UC Mono Headset Wireless Head-band Office/Call center USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Evolve2 65, UC Mono. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 1181.1" (30 m). Cable length: 47.2" (1.2 m). Weight: 3.5 oz (99.2 g). Product color: Black

Great call.

Outstanding outcomes require outstanding call performance, and seamless, professional audio makes all the difference. We took the incredible call performance of our world‐leading Evolve Series and we made it even better, building in three strategically placed powerful professional microphones and adding our advanced digital chipset and latest signal processing technology. The result is outstanding call quality, every time.

It’s not just a great call. It’s the new standard of great calls.

UC‐certified means UC‐satisfied.

Satisfaction guaranteed isn’t something you hear very often these days, but we’re bringing it back; Evolve2 65 works with all leading Unified Communications (UC) platforms, for truly seamless collaboration.

If your UC platform of choice is Microsoft Teams, the Teams‐certified variant is perfectly adapted and optimized to give you the best experience with the platform.

Music so good, you can feel it.

We’ve built this headset with powerful leak‐tolerant 40mm speakers and powered it with our most advanced digital chipset ever. With Evolve, we brought you great music while you work. With Evolve2, we’re taking audio quality to a whole new level.

It’s a professional headset, but not as you know it.

Soundproof your ears.

Whether you’re working in the office or on the go, background noise can really disrupt your flow. Put on your Evolve2 65 and feel the noise around you instantly fade, as the isolating foam oval ear cushions and pioneering new angled earcup design work to effectively block out your surroundings, giving you passive noise‐cancellation like you’ve never experienced.

You could say it’s like a portable quiet room for your head.

Don’t hide when you’re in your stride.

We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting, or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built‐in security guard for your concentration.

Battery for days.

Whether you’re in and out of meetings, walking the corridors or working remotely, it’s good to know your headset can handle the pace. Our advanced battery efficiency technology and that incredible little chipset have helped us to squeeze an industry‐leading 37 hours* of juice out of this powerful wireless headset.

But we’ve got you covered with the handy charging stand as well, just in case.

True comfort. True luxury.

We set out to create a wireless headset that would feel so great, you’d forget you were even wearing it. We designed the perfect shape using biometric measurements from hundreds of heads. Then we added soft memory foam cushions that mold to your ear’s natural contours. Finally, we assembled it using durable, premium materials.

Because when it comes to your headset, true luxury is forgetting it’s there.

Thinking outside the box.

As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Mute
Volume control
Button
Cable length
47.2" (1.2 m)
Detachable cable
Yes
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
Auto-connect
Yes
Country of origin
China
Certification
UC
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
5.0
Wireless range
1181.1" (30 m)
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
1.57" (4 cm)
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-26 dB
Folding microphone
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
24, 37
Talk time
24 h
Battery charge indicator
Yes
Battery
Battery recharge time
1.5 h
Fast charging
Yes
Fast charging time
15 min
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
6.18" (157 mm)
Depth
2.38" (60.5 mm)
Height
5.91" (150 mm)
Weight
3.5 oz (99.2 g)
Packaging data
Package width
7.42" (188.5 mm)
Package depth
4.07" (103.5 mm)
Package height
9.84" (250 mm)
Package weight
27.5 oz (780.8 g)
Packaging content
Charger
Yes
Quick start guide
Yes
Receiver included
Yes
Carrying case
Yes
Cables included
USB
Pouch
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
13" (330 mm)
Master (outer) case height
10.8" (275 mm)
Master (outer) case weight
11.9 lbs (5.42 kg)
Quantity per master (outer) case
6 pc(s)
Technical details
Easy pairing
Yes
Other features
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
English
Call management
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)