location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-20K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 20,100mAh Power Bank, Lithium-Ion, USB-IF, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-20K0-2U1C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214218 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for road trips, hikes, blackouts and other applications without AC power
  • - USB-A and USB-C ports provide 57W maximum charging power simultaneously
  • - 20,100mAh of lithium-ion battery capacity is plenty for hours of maximum power draw
  • - Certified by USB-IF to ensure highest-grade construction and performance
  • - LED indicators show remaining power bank battery capacity at a glance
Guarantee: 1-year limited
Long product name Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black :
The short editorial description of Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black

Portable Charger - 2x USB-A, USB-C with PD Charging, 20,100mAh Power Bank, Lithium-Ion, USB-IF, Black
More>>>
Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black:
The official marketing text of Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black as supplied by the manufacturer

20,100mAh Lithium-Ion Battery Charges Your Mobile Devices without an AC Power Outlet
No more frantic searching for an outlet when your mobile device’s battery power is getting low. Small and lightweight, this high-capacity power bank dishes out 20,100mAh of battery capacity for charging up to three mobile devices at the same time, including smartphones, tablets, e-readers and handheld gaming devices. Lithium-ion lasts longer than lead-acid batteries and save you money in the end. The UPB-20K0-2U1C is compatible with Android, Apple and Windows devices.

3 USB Ports Allow You to Keep Your Phone and Other Essential Devices Ready for Use
Dual USB-A ports provide 5V 2.4A (12W) of total power per port. The ports support 1.5A of fast-charging power for Apple devices. The USB-C port supports PD charging up to 5V 3A (15W), 9V 3A (27W), 12V 3A (36W), 15V 3A (45W) and 20V 2.25A (45W). All three ports provide a maximum of 57W of charging power simultaneously.

Protects Your Expensive Devices During Charging
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, overvoltage, overcurrent, overcharge and overdischarge protection.

Easy to Recharge for the Next Time You Leave Home
A lithium-ion battery with 20,100mAh of capacity provides charging at maximum power draw for hours, making your devices ready when you need them. Status LEDs let you know how much battery capacity is left. When it’s time to charge the internal battery, use the included USB-C cable to connect the power bank’s USB-C port to a USB-C port on a computer or wall charger.

USB-IF Certification Ensures Rigorous Testing and Top-of-the-Line Performance
This power bank meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the UPB-20K0-2U1C meets the industry’s highest environmental, mechanical and electrical standards. It operates with your USB devices, adapters and cables with top efficiency and safety.

Compact Housing Packs in a Pocket for On-the-Go Charging
An ideal power solution when you’re on the road or stuck somewhere without convenient electricity, the portable battery charger weighs less than one pound. It fits comfortably in your purse, pocket or backpack to keep your phone, tablet, e-reader, MP3 player, digital camera or other handheld device operating when you need it.

Short summary description Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black:
This short summary of the Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-20K0-2U1C, 20100 mAh, Lithium-Ion (Li-Ion), 57 W, Black

Long summary description Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black:
This is an auto-generated long summary of Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-20K0-2U1C. Battery capacity: 20100 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Total output power: 57 W. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Housing material
ABS
Charger compatibility *
Universal
Shape
Rectangle
LED indicators
Yes
Certification
CE, FCC, REACH, USB-IF
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
20100 mAh
Fast charging *
No
Country of origin
China
Power
Total output power
57 W
Port 1 output current
2.25 A
Port 2 output current
2.4 A
Power protection features
Over current
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 45%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
3.15" (80 mm)
Depth
6.39" (162.4 mm)
Height
0.866" (22 mm)
Weight
12.7 oz (360 g)
Packaging data
Package width
9.25" (235 mm)
Package depth
4.65" (118.1 mm)
Package height
1.81" (46 mm)
Package weight
21.2 oz (600 g)
Package type
Box
Packaging content
Cables included
USB Type-C
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Master (outer) case width
9.84" (249.9 mm)
Master (outer) case length
9.84" (249.9 mm)
Master (outer) case height
5.51" (140 mm)
Master (outer) case weight
7.05 lbs (3.2 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214215
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)