location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 Dual 4K Docking Station + USB-C to DisplayPort Adapter + Power Delivery 85W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB3HDMIDOCKPLUSIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611703614
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
i-tec TB3HDMIDOCKPLUSIT user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Back-up a 256 GB hard disk in under one minute
  • - Copy a 4K movie in just 30 seconds
  • - Transfer the world library, perhaps 170 million books, in less than 10 hours
Long product name i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black :
The short editorial description of i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black

i-tec Thunderbolt 3 Dual 4K Docking Station + USB-C to DisplayPort Adapter + Power Delivery 85W
More>>>
i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black:
The official marketing text of i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black as supplied by the manufacturer

Forget the past and look to the future! This Thunderbolt 3 docking station offers unrivaled performance that will eclipse any previous solution. Thunderbolt 3 technology is two times faster than Thunderbolt 2, and eight times faster than USB 3.0 technology (or USB-C 3.1 Gen 1). This dock allows you to create a powerful and versatile workstation, supporting improved productivity, efficiency, and the realization your full potential.

With support for up to 85 W Power Delivery, this docking station is capable to supply power for virtually all the notebooks on the market that already support power supply over Thunderbolt 3 connector, including the MacBook Pro 15″

High definition video
Longing for for high resolution viewing? Connect two 4K monitors monitors with a high refresh rate of 60 pictures per second*, or a single 5K/60Hz monitor via the Thunderbolt 3 port. A great solution for a wide variety of users, including film enthusiasts, graphic designers, or for office use. The docking station also includes the USB-C to DisplayPort adapter cable, so you don’t need any other adapter or other accessory to connect two monitors.

Work faster, work smarter
Need ultra-fast data transmission? This Thunderbolt dock provides a data transfer rate of up to 5GB per second, which means what used to take minutes, now takes seconds! Capabilities of Thunderbolt 3 technology used in this dock enable you to:

Tidy desk, tidy mind
You no longer have to worry about connecting and disconnecting devices to your notebook, when on the move. This Thunderbolt dock allows the easy connection of all your existing hardware (USB, LAN network, external displays, storage cards, etc.), via a single Thunderbolt 3 cable (One-Touch-System), while keeping your notebook fully charged.

Thanks to the Daisy Chain technology (mutual chain-type connection), connect up to 5 additional Thunderbolt 3 devices (external storage devices, displays, devices for connecting PCIe cards etc.)

Short summary description i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black:
This short summary of the i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec TB3HDMIDOCKPLUSIT, Wired, Thunderbolt 3, 85 W, 3.5 mm, 10,100,1000 Mbit/s, Black

Long summary description i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black:
This is an auto-generated long summary of i-tec TB3HDMIDOCKPLUSIT laptop dock/port replicator Wired Thunderbolt 3 Black based on the first three specs of the first five spec groups.

i-tec TB3HDMIDOCKPLUSIT. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Compatible memory cards: SD, Data transfer rate: 40 Gbit/s. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 9.02" (229 mm), Depth: 3.43" (87 mm), Height: 1.06" (27 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB Power Delivery
Yes
USB Power Delivery up to
85 W
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Microphone in *
No
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
SD
Data transfer rate
40 Gbit/s
Maximum digital resolution
5120 x 2880 pixels
Product color *
Black
LED indicators
Yes
Power
Power source type
AC
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Output voltage
20 V
Output current
9 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
9.02" (229 mm)
Depth
3.43" (87 mm)
Height
1.06" (27 mm)
Weight
16.1 oz (457 g)
Packaging data
Package width
11.6" (295 mm)
Package depth
5.79" (147 mm)
Package height
3.66" (93 mm)
Package weight
3.57 lbs (1.62 kg)
Packaging content
Cables included
AC, Thunderbolt, USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Brand Image Article code product Stock Price from
i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31FLATDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31FLATDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31FLATDOCKPD USB-C Low Profile Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver
(show image)
U3METALDOCK USB 3.0 Metal Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
(show image)
U3TRAVELDOCK USB 3.0 Travel Docking Station HDMI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HDMIDVIDOCK laptop dock/port replicator Docking Black i-tec U3HDMIDVIDOCK laptop dock/port replicator Docking Black
(show image)
U3HDMIDVIDOCK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)