location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Metal Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3METALDOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611700750
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:18
The date of the most recent change of the data-sheet in Icecat's system
i-tec U3METALDOCK user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instructions for an installation on Windows 8.1 operating system (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instructions for an installation on Windows 10 operating system (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Turn your notebook into a powerful workstation via a single USB 3.0 port
  • - Full HD+ resolution is supported via the HDMI (2048 x 1152 @ 60 Hz, 2560 x 1440 @ 50 Hz), DVI-I (2048 x 1152 @ 60 Hz), and DisplayPort (2560 x 1600 @ 60 Hz)
  • - 3x USB 3.0 ports (incl. 1x Fast Charge port)
  • - Elegant brushed aluminium housing to complement your MacBook or Ultrabook
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10/100/1000 Mbps speeds
  • - 1x 3.5 mm audio output for speakers / headphones & 3.5 mm audio input for microphone
  • - 1x USB Type B port to connect the docking station to the USB port of your notebook or PC
  • - Can be used as a notebook stand (anti-slip pads provided)
  • - Supports Windows XP SP3, Vista, 7, 8, 8.1, 10 32/64 bit, Mac OS X, Linux Ubuntu 14.04, Android 5 (Lollipop) and later
  • - Cross-brand and cross-platform compatibility
Guarantee: 2 years
Long product name i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver :
The short editorial description of i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver

USB 3.0 Metal Docking Station
More>>>
i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver:
The official marketing text of i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver as supplied by the manufacturer

The universal i-tec U3METALDOCK USB 3.0 Docking Station is equipped with three graphic outputs, making it the perfect accessory for your USB 3.0 equipped notebook. Full HD+ resolution is supported via the HDMI (2048 x 1152 @ 60 Hz, 2560 x 1440 @ 50 Hz), DVI-I (2048 x 1152 @ 60 Hz), and DisplayPort (2560 x 1600 @ 60 Hz).

3x USB 3.0 ports (incl. 1x Fast Charge port) make it easy to connect all of your existing hardware. Take advantage of the USB 3.0 Fast port to charge your tablet, smartphone or camera, while working. The Gigabit Ethernet RJ45 port provides reliable, robust and high speed internet connection, supporting 10 / 100 / 1000 Mbps speeds. 3.5 mm audio input / output jacks for your microphone, speakers or headphones are conveniently located on the side of the docking station.

The elegant design and bushed aluminium finish makes the U3METALDOCK ideal for use with your Macbook or Ultrabook. The docking station is designed to be used as a notebook stand (anti-slip pads are provided), if desk space is at a premium. i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. Connection of all hardware through a single device, via one SuperSpeed USB 3.0 port, helps to keep your workspace clean, tidy, and free from cables.

Only two graphic outputs can be used simultaneously: DVI-I and HDMI or DisplayPort. If monitors are connected to the HDMI and DisplayPort, preference will be given to the DisplayPort; the HDMI will be disconnected.

Short summary description i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver:
This short summary of the i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal U3METALDOCK, Docking, 3.5 mm, 10,100,1000 Mbit/s, Black, Blue, Silver, 2560 x 1600 pixels, Aluminum

Long summary description i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver:
This is an auto-generated long summary of i-tec Metal U3METALDOCK laptop dock/port replicator Docking Black, Blue, Silver based on the first three specs of the first five spec groups.

i-tec Metal U3METALDOCK. Connectivity technology: Docking, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Blue, Silver, Maximum digital resolution: 2560 x 1600 pixels, Housing material: Aluminum. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 0.8 A. Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
2560 x 1600 pixels
Number of displays supported
2
Product color *
Black, Blue, Silver
Housing material
Aluminum
Brand compatibility
Any brand
Power
Power source type
AC
AC input voltage
100 - 240 V
Input current
0.8 A
Output voltage
5 V
Output current
4 A
Power plug type
Type C
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
3.03" (77 mm)
Depth
7.68" (195 mm)
Height
1.1" (28 mm)
Weight
11 oz (313 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.53" (242 mm)
Package depth
6.46" (164 mm)
Package height
3.11" (79 mm)
Package weight
2.54 lbs (1.15 kg)
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
User guide
Yes
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:02:21
Uk has collected 1 expert review for i-tec Metal USB 3.0 Docking Station but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)