location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim POS DS100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEC-DS10U001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103492
Category:
point of sale systems
POS Systems Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual Gigabit LAN, 1x COM (RS232) , VESA
  • - HDMI, Display Port and VGA (replaceable with a 2nd COM port)
Long product name Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black :
The short editorial description of Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black

Intel Celeron 4205U, 4GB DDR4 2133MHz, 120GB SSD, Intel UHD Graphics 610, 2 x Gigabit LAN, WLAN, Bluetooth, 65W
More>>>
Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black:
The official marketing text of Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black as supplied by the manufacturer

Fanless PC system for POS application
The Shuttle POS DS100 is a sleek complete mini PC system with a robust 1.3-litre metal chassis and exceptional connectivity. The array of modern connectors include HDMI 2.0a, DisplayPort 1.2, USB 3.2 Gen.1, but also traditional ports like VGA, COM and USB 2.0 are part of the package which are particularly important for commercial applications. With Dual Gigabit LAN and WLAN-ac/Bluetooth built in, network connectivity is extensive. Thanks to its passive cooling and SSD storage, the system is virtually maintenance-free and approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient - the ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.

Suitable for three-monitor operation
Thanks to its three display connections, this model can drive up to three displays at the same time making it suitable for video walls, digital signage scenarios or workstation applications that require a huge amount of data to be processed simultaneously.

HDMI 2.0
The enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

Suitable for constant operation
Work 24 hours a day, 7 days a week. As it does not use any moving parts, such as a fan, this Mini-PC is approved for constant operation. This means lower maintenance costs and a longer lifespan.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Remote Power-on
If because of space constraints the machine cannot be switched on by pressing the front power button, it can be started with a separate remote control. You will find an appropriate four-pin connector on the back panel of the PC (pitch 2.54 mm).

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

Utilising mobile technology
An array of components from mobile devices are put to use in this Mini-PC. You can tell straight away by how quiet it is. The energy-saving technologies of the components used generate minimal heat, therefore additional fans are not required. The energy you save will soon be reflected in your electricity bills in the medium to long term.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Dual network connection
In this model two gigabit network controllers ensure maximum data transmission rates via load balancing and maximum availability via the failover function.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Short summary description Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black:
This short summary of the Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle Slim POS DS100, Intel® Celeron®, 4205U, 1.8 GHz, 2 MB, 4 GT/s, 4 GB

Long summary description Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black:
This is an auto-generated long summary of Shuttle Slim POS DS100 4205U 1.8 GHz Mini Black based on the first three specs of the first five spec groups.

Shuttle Slim POS DS100. Processor family: Intel® Celeron®, Processor model: 4205U, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 120 GB, Storage media: SSD, Storage media type: SSD. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 610. Certification: FCC, CE, BSMI, C-Tick, ETL, CB, BSMI, RoHS, ErP, Country of origin: China

Processor
Processor family *
Intel® Celeron®
Processor model *
4205U
Processor cores
2
Processor threads
2
Processor frequency
1.8 GHz
Processor cache
2 MB
System bus rate
4 GT/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
120 GB
Storage media type
SSD
Storage media *
SSD
SSD capacity
120 GB
SSD interface
Serial ATA III
SSD form factor
2.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
UHD Graphics 610
Features
Certification
FCC, CE, BSMI, C-Tick, ETL, CB, BSMI, RoHS, ErP
Country of origin
China
Multimedia
Audio system
Realtek ALC 662
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Line-out
Yes
Microphone in
Yes
Serial ports quantity
1
Design
Chassis type
Mini
Product color
Black
Software
Operating system installed *
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Power supply
65 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
6.5" (165 mm)
Depth
7.87" (200 mm)
Height
1.56" (39.5 mm)
Weight
3.31 lbs (1.5 kg)
Packaging data
Package weight
4.85 lbs (2.2 kg)
Packaging content
Manual
Yes
Power adapter included
Yes
Logistics data
Harmonized System (HS) code
84715000
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)