Shuttle logo

Shuttle CXP01 computer case part Universal Other

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171692
Info modified on:
22 Mar 2024, 12:40:14
Long product name Shuttle CXP01 computer case part Universal Other:

Cable for external push button switch, 2m, 2 x 0.25 mm²

Shuttle CXP01 computer case part Universal Other:

Some Shuttle XPCs have a handy connector at the back panel to connect an external power button. In case the XPC is installed in a scenario where it cannot be accessed directly, be it VESA-mounted or otherwise remotely installed, it can still be powered on or off conveniently by using an external push button switch. Shuttle therefore provides a 2-metre cable with fitting connections that only requires a push button switch.

Short summary description Shuttle CXP01 computer case part Universal Other:

Shuttle CXP01, Universal, Other, Black, XH310(V), XH310R(V), XH610(V), XH410G, XH510G(2), DS61, DS81(L), DH110(SE), DH170, DQ170, DH270,..., 78.7" (2 m), 0.177" (4.5 mm)

Long summary description Shuttle CXP01 computer case part Universal Other:

Shuttle CXP01. Compatible chassis type: Universal, Type: Other, Product color: Black. Cable length: 78.7" (2 m), Diameter: 0.177" (4.5 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.