location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp Check ‘Wasp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808402525
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0633808402525 show
Category:
Labels for printing bar codes for products.
Barcode Labels Check ‘Wasp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls :
The short editorial description of Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls

2.25" x 1.25" TT labels, 4 rolls, 1900 per roll, 5" OD
More>>>
Short summary description Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls:
This short summary of the Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls

Long summary description Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls:
This is an auto-generated long summary of Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls based on the first three specs of the first five spec groups.

Wasp WPL305 2.25" x 1.25" Thermal Transfer Labels, 4 rolls

Country Distributor
United Kingdom 5 distributor(s)