Wasp Inventory Control v4 Ent WDT3200 + WPL305 Barcode creation

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6787
Info modified on:
07 Mar 2024, 15:34:52
Long product name Wasp Inventory Control v4 Ent WDT3200 + WPL305 Barcode creation:

Inventory Control Enterprise – Inventory Tracking Solution with WDT3200 + grip & WPL305

Short summary description Wasp Inventory Control v4 Ent WDT3200 + WPL305 Barcode creation:

Wasp Inventory Control v4 Ent WDT3200 + WPL305, Barcode creation, 500 MHz, 512 MB, PC, PPC, - Windows 2000, XP, Vista (32-bit), Server 2003 (32-bit), Server 2008 (32-bit) - Windows Mobile..., 1000 MB

Long summary description Wasp Inventory Control v4 Ent WDT3200 + WPL305 Barcode creation:

Wasp Inventory Control v4 Ent WDT3200 + WPL305. Type: Barcode creation. Minimum processor: 500 MHz, Minimum RAM: 512 MB, Platform: PC, PPC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.