location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Pin Power Cord UK 1.80m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1898E-1NAC show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Power plug type G Angled Male
  • - C17 coupler Straight Male
  • - Connector angle: 90°
  • - Black
  • - 1 pc(s)
Long product name Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler :
The short editorial description of Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler

2-Pin Power Cord UK 1.80m
More>>>
Short summary description Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler:
This short summary of the Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PX1898E-1NAC, 70.9" (1.8 m), Power plug type G, C17 coupler

Long summary description Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler:
This is an auto-generated long summary of Dynabook PX1898E-1NAC power cable Black 70.9" (1.8 m) Power plug type G C17 coupler based on the first three specs of the first five spec groups.

Dynabook PX1898E-1NAC. Cable length: 70.9" (1.8 m), Connector 1: Power plug type G, Connector 2: C17 coupler