Dynabook logo

Dynabook dynaEdge DE-100-12U smartglasses 1.2 GHz Bluetooth

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67539
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Dynabook dynaEdge DE-100-12U smartglasses 1.2 GHz Bluetooth:

Dynabook dynaEdge DE-100-12U, 1.2 GHz, 3.1 GHz, Intel® Core™ m7, Intel® Core™ m7-6xxx, m7-6Y75, 4 MB

Long summary description Dynabook dynaEdge DE-100-12U smartglasses 1.2 GHz Bluetooth:

Dynabook dynaEdge DE-100-12U. Processor frequency: 1.2 GHz, Processor boost frequency: 3.1 GHz, Processor family: Intel® Core™ m7. Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller manufacturer: Intel, WLAN controller model: Intel Dual Band Wireless-AC 8260. Housing color: White, Color name: Platinum White. AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 19 V, AC adapter output current: 2.37 A. Width: 6.5" (165 mm), Depth: 3.35" (85 mm), Height: 0.787" (20 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.