location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS692-AT KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB HDMI KVM Switch with Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS692-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776814 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS692-AT user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS692-AT KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior video quality - up to 1920 x 1200 and 1080p
  • - Computer selection via a remote port selector, hotkeys, and USB mouse
  • - Independent switching of the KVM and Audio focus - one computer has the KVM focus and the other the Audio focus
  • - Built-in all-in-one cables (2 x 1.2 m) and bus-powered design
Long product name ATEN CS692-AT KVM switch Black :
The short editorial description of ATEN CS692-AT KVM switch Black

2-Port USB HDMI KVM Switch with Audio
More>>>
ATEN CS692-AT KVM switch Black:
The official marketing text of ATEN CS692-AT KVM switch Black as supplied by the manufacturer

The CS692 2-Port USB HDMI/Audio Cable KVM Switch links two HDMI-enabled PCs or devices to a single USB keyboard, USB mouse, and HD display console. The CS692 Switch takes a giant step forward from prior cable KVM models in the Petite series, by offering full HDMI functionality, USB 2.0 peripheral sharing (via a USB hub attached to the USB mouse port), and a firmware upgrade function that allows you to keep up with latest available versions.
1x CS692 2-Port USB HDMI/Audio Cable KVM Switch with Remote Port Selector
1x User Instructions
2x Hotkey Stickers

Short summary description ATEN CS692-AT KVM switch Black:
This short summary of the ATEN CS692-AT KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS692-AT, 1920 x 1200 pixels, WUXGA, 0.72 W, Black

Long summary description ATEN CS692-AT KVM switch Black:
This is an auto-generated long summary of ATEN CS692-AT KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS692-AT. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Plastic. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0.72 W. Width: 3.24" (82.4 mm), Depth: 2.62" (66.5 mm), Height: 0.992" (25.2 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
2
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
Console USB ports quantity
2
USB 2.0 Type-A hub ports quantity
4
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
3
Number of microphone inputs
3
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
3, 5, 10, 20 s
Design
Rack mounting *
No
Product color *
Black
Housing material
Plastic
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power
Power consumption (typical)
0.72 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.24" (82.4 mm)
Depth
2.62" (66.5 mm)
Height
0.992" (25.2 mm)
Weight
14.4 oz (409 g)
Packaging data
Package width
2.76" (70 mm)
Package depth
6.42" (163 mm)
Package height
9.25" (235 mm)
Package weight
19.4 oz (550 g)
Packaging content
Quick installation guide
Yes
Manual
Yes
Logistics data
Master (outer) case net weight
9.02 lbs (4.09 kg)
Harmonized System (HS) code
85176200
Master (outer) case width
15.6" (395 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
7.17" (182 mm)
Master (outer) case weight
13.5 lbs (6.13 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS64US-AT KVM switch Blue ATEN CS64US-AT KVM switch Blue
(show image)
CS64US-AT 4-Port USB VGA KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS22U-AT KVM switch Black ATEN CS22U-AT KVM switch Black
(show image)
CS22U-AT 2-Port USB VGA KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1792 KVM switch Rack mounting Black, Silver ATEN CS1792 KVM switch Rack mounting Black, Silver
(show image)
CS1792 CS1792 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1794 KVM switch Rack mounting Black, Stainless steel ATEN CS1794 KVM switch Rack mounting Black, Stainless steel
(show image)
CS1794 CS1794 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS62A KVM switch Black, Silver ATEN CS62A KVM switch Black, Silver
(show image)
CS62A CS62A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS62T KVM switch ATEN CS62T KVM switch
(show image)
CS62T CS62T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
ATEN Laptop USB KVM switch Black ATEN Laptop USB KVM switch Black
(show image)
CS661 Laptop USB KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)