location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS62A KVM switch Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS62A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS62A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4014619065332 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS62A KVM switch Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One PS/2 console controls 2 computers
  • - Compact design, built in 1.2m cables
  • - All-in-one design
  • - With speaker support
  • - Superior video quality- up to 2048 x 1536; DDC2B
  • - Auto Scan function to monitor computer operation
  • - Bus-Powered
  • - OS Compatibility includes Windows 2000/XP/Vista, LINUX and FreeBSD
Long product name ATEN CS62A KVM switch Black, Silver :
The short editorial description of ATEN CS62A KVM switch Black, Silver

2 port KVM switch
More>>>
ATEN CS62A KVM switch Black, Silver:
The official marketing text of ATEN CS62A KVM switch Black, Silver as supplied by the manufacturer

2-Port KVM Switch has a handy design integrating with 4 feet of cables. It can control 2 servers via a single console. • One PS/2 console controls 2 computers
• Compact design, built in 1.2m cables
• All-in-one design
• With speaker support
• Superior video quality- up to 2048 x 1536; DDC2B
• Auto Scan function to monitor computer operation
• Non-powered
• OS Compatibility includes Windows 2000/XP/Vista, LINUX and FreeBSD

Short summary description ATEN CS62A KVM switch Black, Silver:
This short summary of the ATEN CS62A KVM switch Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS62A, 2048 x 1536 pixels, Black, Silver

Long summary description ATEN CS62A KVM switch Black, Silver:
This is an auto-generated long summary of ATEN CS62A KVM switch Black, Silver based on the first three specs of the first five spec groups.

ATEN CS62A. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Silver, Housing material: Plastic, Cable length: 47.2" (1.2 m). Width: 3.31" (84 mm), Depth: 2.13" (54 mm), Height: 1.18" (30 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
3
Console ports *
3.5mm headphone, 3.5mm mic, PS/2
PS/2 ports quantity
4
Audio connections
Yes
Headphone outputs
3
Performance
Maximum resolution *
2048 x 1536 pixels
DDC2B support
Yes
Design
Rack mounting *
No
Product color *
Black, Silver
Housing material
Plastic
Cable length
47.2" (1.2 m)
Design
LED indicators
Yes
Hot keys
Yes
Display
Built-in display *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.31" (84 mm)
Depth
2.13" (54 mm)
Height
1.18" (30 mm)
Weight
10.6 oz (300 g)
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS64US-AT KVM switch Blue ATEN CS64US-AT KVM switch Blue
(show image)
CS64US-AT 4-Port USB VGA KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS22U-AT KVM switch Black ATEN CS22U-AT KVM switch Black
(show image)
CS22U-AT 2-Port USB VGA KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS692-AT KVM switch Black ATEN CS692-AT KVM switch Black
(show image)
CS692-AT 2-Port USB HDMI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS62T KVM switch ATEN CS62T KVM switch
(show image)
CS62T CS62T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)