location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Slice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7RJ77AW#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905668861 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2020
Product end of life date
Bullet Points HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise LTSB 64-bit
  • - Intel Core i5-7500T (6MB Cache, 2.7GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Guarantee: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black :
The short editorial description of HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black

Intel Core i5-7500T (6MB Cache, 2.7GHz), 8GB DDR4-SDRAM, 128GB SSD, Intel HD Graphics 630, WLAN, Bluetooth, Windows 10 IoT Enterprise LTSB 64-bit
More>>>
HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black:
The official marketing text of HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black as supplied by the manufacturer

How conferencing should be
Simplify meetings and seamlessly connect[2] with the HP Elite Slice G2 with Microsoft Teams Rooms.

Short summary description HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black:
This short summary of the HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slice G2, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 128 GB, Windows 10 IoT Enterprise

Long summary description HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black:
This is an auto-generated long summary of HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black based on the first three specs of the first five spec groups.

HP Elite Slice G2. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: USFF. Product type: PC. Product color: Black

Ready out of the box

Simplify installation with a clean preinstalled image loaded with Microsoft Teams Rooms features that can be updated seamlessly.[3]

Simple setup

Get setup quickly with hassle-free installation and intuitive user operation–no assembly or specialized skills required. Easily manage, deploy, and secure your meeting room system.

Highly compatible

Enjoy broad compatibility with modern conferencing systems and smoothly transition to the HP Elite Slice G2 - Partner Ready with Microsoft Teams Rooms.[2]

Disclaimer HP Elite Slice G2 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Internet connection required and sold separately.