location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E273d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WN63A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424786718 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 40 W
Long product name HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black :
The short editorial description of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black

27", Full HD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 5000000:1, 5ms, 6 x USB
More>>>
HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black:
The official marketing text of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black as supplied by the manufacturer

Streamlined connectivity for a clean desk

Simplify your desk and get plenty of room to work with the HP EliteDisplay E273d 27-inch Docking Monitor. Set up your devices and network at the display one time and connect your notebook through USB-C™[1] or USB-A.

Short summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black:
This short summary of the HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273d, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver, Black

Long summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black:
This is an auto-generated long summary of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Silver, Black based on the first three specs of the first five spec groups.

HP EliteDisplay E273d. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver, Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 800, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
1 - 80 kHz
Vertical scan range
1 - 60 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business, Enterprise
Multimedia
Built-in speaker(s) *
No
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPort version
1.2
Audio input
Yes
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
24.1" (610.9 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
20" (508.5 mm)
Width (without stand)
24.1" (610.9 mm)
Depth (without stand)
1.82" (46.3 mm)
Height (without stand)
20" (508.5 mm)
Weight (without stand)
16.6 lbs (7.52 kg)
Packaging data
Package width
28.8" (732 mm)
Package depth
11.1" (282 mm)
Package height
17.6" (446 mm)
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-A to USB Type-C, USB Type-C
Other features
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:58:36
Uk has collected 2 expert reviews for HP EliteDisplay E273d computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 1 distributor(s)