location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60 Tablet Tether (3-pack)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U4820
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2017 21:29:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock :
The short editorial description of Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock

ThinkPad X60 Tablet Tether (3-pack)
More>>>
Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock:
The official marketing text of Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock as supplied by the manufacturer

The ThinkPad X60 Tablet Tether (3-pack) offers:
- Comes in a handy 3-pack
- Conveniently attaches the pen to the X60 Tablet notebook.

Short summary description Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock:
This short summary of the Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60 Tablet Tether (3-pack), 1.41 oz (40 g), 0.0394 x 0.0394 x 21.7" (1 x 1 x 550 mm)

Long summary description Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock:
This is an auto-generated long summary of Lenovo ThinkPad X60 Tablet Tether (3-pack) cable lock based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60 Tablet Tether (3-pack). Weight: 1.41 oz (40 g), Dimensions (WxDxH): 0.0394 x 0.0394 x 21.7" (1 x 1 x 550 mm)

Weight & dimensions
Weight
1.41 oz (40 g)
Weight & dimensions
Dimensions (WxDxH)
0.0394 x 0.0394 x 21.7" (1 x 1 x 550 mm)
Country Distributor
United Kingdom 1 distributor(s)