Lenovo logo

Lenovo ThinkPad X230i Tablet Intel® Core™ i3 i3-2370M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28171
Info modified on:
02 Sept 2024, 23:05:47
Long product name Lenovo ThinkPad X230i Tablet Intel® Core™ i3 i3-2370M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Intel Core i3-2370M(2.4GHz), 4GB RAM, 320GB HDD, Windows 7 Professional 64

Lenovo ThinkPad X230i Tablet Intel® Core™ i3 i3-2370M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

GET TIME ON YOUR SIDE WITH INSPIRED MOBILE DESIGN.

Tough, slim and light, the ThinkPad X230 combines the latest functionality of a business laptop with the practical benefits of a tablet. With a vivid reversible IPS display, purer sound and peerless keyboard ergonomics it’s a zero compromise mobile business tool.

DO LIST

- Start 40% faster than average Windows® 7 PCs with RapidBoot
- New precision keyboard with improved ergonomic design and optional backlight
- Optional outdoor viewing panel with Corning® Gorilla® Glass
- Digitizer pen helps you jot notes and sketch diagrams directly on the screen
- Dual array microphones, keystroke noise suppression and 720p HD webcam for crystal clear video conferencing
- Dolby® speakers with Advanced Audio® v2 for full impact surround sound
- Active Protection System™ – for hard drive
- Charge your battery up to 80% in 30 minutes with RapidCharge
- Up to 18 hours battery life with external battery*
- ThinkVantage software for manageability and security
- Two USB 3.0 ports

*optional feature

Short summary description Lenovo ThinkPad X230i Tablet Intel® Core™ i3 i3-2370M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X230i Tablet, Intel® Core™ i3, 2.4 GHz, 12.5", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X230i Tablet Intel® Core™ i3 i3-2370M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X230i Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.