location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome DS6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T46D640
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946677101
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:24:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow

UltraChrome DS6 Ink, Fluro Yellow, 1L x 2pcs
More>>>
Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Epson’s UltraChrome DS Ink is designed to support production of a wide range of items from fabrics and garments, to signage and décor. It adheres quickly, transfers smoothly and provides excellent light and wash fastness. The DS6 Fluro Extension enables production of images with enhanced brightness and intensity.

Short summary description Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome DS6, Yellow, 1000 ml, 1 pc(s)

Long summary description Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson UltraChrome DS6 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson UltraChrome DS6. Color ink volume: 1000 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor F9460
Quantity per pack *
1 pc(s)
Color ink volume
1000 ml
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Epson
Country of origin
United Kingdom
Packaging data
Package width
11.2" (285 mm)
Package depth
7.68" (195 mm)
Package height
3.82" (97 mm)
Package weight
0.0882 oz (2.5 g)
Logistics data
Quantity per master (outer) case
3 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)