Epson logo

Epson SureColor SC-F9400H large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92514
Info modified on:
14 Mar 2024, 17:30:17
Long product name Epson SureColor SC-F9400H large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):

Ultrachrome DS, 720 x 1440 DPI, A0, A1, A2, 570 W, 290 kg

Epson SureColor SC-F9400H large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):

Introducing the SureColor SC-F9400H
The SC-F9400H offers businesses the option of printing with two genuine fluorescent ink solutions (yellow and pink) which can be used to create a wide range of bright, vivid colours for the production of sportswear, workwear and fashion items. The SC-F9400 series is an evolution of trusted Epson print technology and provides enhanced quality while sustaining productivity and reliability.

The total end-to-end Epson solution
When you buy the SC-F9400H it’s reassuring to know that we provide you with expertise from start to high-quality finish: printer, inks, media, software and support… all working in harmony.

Fluorescent inks for vivid imaginations
For ambitious businesses that are looking to expand their current offering, genuine fluorescent yellow and pink inks have been added alongside the CMYK range, to help you stand out from the crowd.

Enhanced productivity
Maintaining a high output, even when printing intense colours, the SC-F9400H has been built with your efficiency in mind. And with higher capacity ink pouches, the SC-F9400H will keep you running for longer.

Impressive print speeds and accuracy
The SC-F9400H has a maximum print speed of 108.6m2/h for fast turnarounds. The updated settings deliver a lower tension and accurate registration, which improves take-up and reduces the total cost of ownership (TCO) by using lower-weight sublimation papers.

Myriad colours
The expanded library of colours offers great creative possibilities. Epson Edge Print software includes a Colour Library Printing function that can be easily installed into Adobe’s Creative Suite applications, so you can push your creativity to the limit using the wide colour gamut.

Scan and learn
It’s never been simpler to carry out maintenance correctly. You can watch the printer’s instructional video by scanning the QR code label, which is attached to the machine.

Short summary description Epson SureColor SC-F9400H large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):

Epson SureColor SC-F9400H, Inkjet, 720 x 1440 DPI, Black, Cyan, Magenta, Yellow, A0 (841 x 1189 mm), A0, A1, A2, 0.4 - 1 mm

Long summary description Epson SureColor SC-F9400H large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):

Epson SureColor SC-F9400H. Print technology: Inkjet, Maximum resolution: 720 x 1440 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, Media thickness: 0.4 - 1 mm. Product color: Black, Display: LCD, Country of origin: China. Power consumption (typical): 570 W, Power consumption (off): 1 W. Windows operating systems supported: Windows 10, Windows 7

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.