location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nerf E7376EU4 toy weapon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nerf Check ‘Nerf’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Iron Man Power Moves Repulsor Blast Gauntlet Dart-Launching Toy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7376EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993665471
Category: Toy Weapons Check ‘Nerf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nerf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:44:25
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Nerf E7376EU4 toy weapon :
The short editorial description of Nerf E7376EU4 toy weapon

Marvel Avengers Iron Man Power Moves Repulsor Blast Gauntlet Dart-Launching Toy
More>>>
Nerf E7376EU4 toy weapon:
The official marketing text of Nerf E7376EU4 toy weapon as supplied by the manufacturer

When he’s not driving flashy cars and attending VIP parties, billionaire philanthropist Tony Stark is helping the Avengers save the world as Iron Man!

There’s more to being a super hero than capes and fancy suits. Being a super hero is about defending justice and knowing when it’s time to fight as a team! Kids can imagine powering up for action alongside their favorite super heroes, like Iron Man, Captain America, Spider-Man, Black Widow, Hulk, Black Panther, Thor, and more, with Avengers figures and roleplay! Avengers, Assemble!

With the NERF Power Moves Marvel Avengers Iron Man Repulsor Blast roleplay toy, kids ages 5 and up can imagine gearing up like Tony Stark to become super hero Iron Man! Boys and girls will love pretending they are Iron Man, pulling back the primer handle on the Repulsor Blast gauntlet toy and mimicking Iron Man’s signature Repulsor Blast move to launch a NERF dart!

Short summary description Nerf E7376EU4 toy weapon:
This short summary of the Nerf E7376EU4 toy weapon data-sheet is auto-generated and uses the product title and the first six key specs.

Nerf E7376EU4, Toy blaster, 5 yr(s), 99 yr(s), 10.9 oz (310 g)

Long summary description Nerf E7376EU4 toy weapon:
This is an auto-generated long summary of Nerf E7376EU4 toy weapon based on the first three specs of the first five spec groups.

Nerf E7376EU4. Product type: Toy blaster, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Product color: Blue, Gray, Red, Yellow. Weight: 10.9 oz (310 g)

Features
Product type *
Toy blaster
Recommended age (min) *
5 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy/Girl
Product color
Blue, Gray, Red, Yellow
Number of shots
3
Year
2020
Country of origin
China
Battery
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
10.9 oz (310 g)
Packaging data
Goggles included
No
Package width
14" (356 mm)
Packaging data
Package depth
3.19" (81 mm)
Package height
9.02" (229 mm)
Package weight
14.3 oz (406 g)
Package volume
8196 cm³
Quantity per pack
1 pc(s)
Package type
Open box
Logistics data
Master (outer) case width
10.9" (278 mm)
Master (outer) case length
14.4" (367 mm)
Master (outer) case height
9.49" (241 mm)
Master (outer) case weight
3.42 lbs (1.55 kg)
Master (outer) case volume
25000 cm³
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
05010993665488
Master (outer) case net weight
32.8 oz (930 g)
Brand Image Article code product Stock Price from
Nerf E7375EU4 toy weapon Nerf E7375EU4 toy weapon
(show image)
E7375EU4 Marvel Avengers Captain America Power Moves Shield Sling Disc-Launching Toy 0.00
(excl. VAT)
0 (incl. VAT)
Nerf Marvel Spider-Man E7328EU4 toy weapon Nerf Marvel Spider-Man E7328EU4 toy weapon
(show image)
E7328EU4 Marvel Spider-Man Web Blast Dart-Launching Toy 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)