location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-025-G1-WPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250148 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:06:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects 2.5 in. SATA SSDs and HDDs up to 2 TB to your computer, tablet or laptop
  • - Dustproof, shockproof and IP66-rated to endure powerful jets of water from any direction
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5" :
The short editorial description of Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5"

USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP
More>>>
Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5":
The official marketing text of Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5" as supplied by the manufacturer

Connect a High-Performance SATA Drive to Your Computer’s USB-C or Thunderbolt 3 Port
This SATA enclosure is idea for adding external storage space when your laptop’s hard drive has no more room for your photos, videos, music and documents. The U457-025-G1-WPG lets you connect a SATA solid state drive (SSD) or hard disk drive (HDD) to any device with a USB-C or Thunderbolt 3 port, including a MacBook, Ultrabook, Chromebook, notebook, tablet or PC. It also helps you retrieve data stashed on old 2.5-inch SATA III, II and I drives up to 2 TB. It will also support higher SATA capacities as they become available.

Transfers Data at Fast USB 3.1 Gen 1 Speeds with UASP Support
This adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0, to give you more data storage, retrieval and backup capacity. A blue LED indicates when drive data is being read, written or transferred. The U457-025-G1-WPG reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller. It is also backward compatible with previous USB generations, allowing you to use it with older equipment.

IP66 Rating Denotes Resistance to Dust and Water
The IP66 rating means the SATA enclosure is not only 100% protected against dust, but also able to endure high-pressure jets of water from any direction with no damage or decline in performance. In addition to its water and dust resistance, the U457-025-G1-WPG is shockproof, giving you peace of mind without worrying about dropping and damaging the unit.

Built-In USB-C Cable Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. The seven-inch wraparound cable stores within the adapter, ensuring it will never become lost.

Just Plug and Play for Immediate Use Right Out of the Package
No software, drivers or external power supply is required. The U457-025-G1-WPG is compatible with all USB-enabled operating systems, including Windows, Mac and Linux. Its dustproof, shockproof, IP66-rated case fits easily into your laptop bag, backpack or briefcase, so you can take it with you wherever you go.

Short summary description Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5":
This short summary of the Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-025-G1-WPG, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, USB connectivity, Gray

Long summary description Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5":
This is an auto-generated long summary of Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5" based on the first three specs of the first five spec groups.

Tripp Lite U457-025-G1-WPG. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 2 TB. Data transfer rate: 5 Gbit/s. Product color: Gray. USB connector type: USB Type-C

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Supported storage drive heights
9.5 mm
Maximum storage capacity
2 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-C
USB connector gender
Male
Design
Product type *
HDD/SSD enclosure
Product color *
Gray
Material
Acrylonitrile butadiene styrene (ABS)
Certification
CE, FCC, REACH
Performance
Data transfer rate
5 Gbit/s
UASP support
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Operational conditions
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
8.11 oz (230 g)
Cable length
7.28" (0.185 m)
Package width
7.09" (180.1 mm)
Package depth
5.51" (140 mm)
Package height
1.37" (34.8 mm)
Package weight
8.11 oz (230 g)
Packaging content
Package type
Box
Screws included
Yes
Screwdriver included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
14.4" (367 mm)
Master (outer) case length
7.56" (192 mm)
Master (outer) case height
5.75" (146 mm)
Master (outer) case weight
5.49 lbs (2.49 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332250145
Brand Image Article code product Stock Price from
Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-SATAG2 U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-CG2 U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-AG2 U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U357-025-UASP U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5" Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5"
(show image)
U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)