location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type-C to SATA Quick Dock, 10 Gbps, 2.5 and 3.5 in. HDD/SDD, Thunderbolt 3 Compatible
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U439-001-CG2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332230973 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:27:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 Gbit/s
  • - Material: Plastic
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III
  • - Storage drive sizes supported: 2.5,3.5"
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - DC-in jack Plug and Play Connection to PC
  • - Black
Guarantee: 3-year limited warranty
Long product name Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black :
The short editorial description of Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

USB 3.1 Type-C to SATA Quick Dock, 10 Gbps, 2.5 and 3.5 in. HDD/SDD, Thunderbolt 3 Compatible
More>>>
Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
The official marketing text of Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black as supplied by the manufacturer

USB-C to SATA Adapter Connects a SATA Drive to Your Device’s USB-C or Thunderbolt 3 Port
This single-drive USB 3.1 Type-C to SATA quick dock allows you to quickly and easily add extra storage space to your computer, tablet, laptop, notebook, MacBook, Ultrabook or Chromebook. The plug-and-play unit connects to your device’s USB Type-C or Thunderbolt 3 port using the included USB 3.1 Gen 2 cable. Just insert a 2.5- or 3.5-inch SATA drive into the top slot, and activate the on/off switch. An LED indicates a link with the device’s USB port.

Complies with USB 3.1 Gen 2 Standards for Ultra-Fast File Transfers
This USB Type-C to SATA adapter supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps. It is backward compatible with previous USB 3.0 and USB 2.0 generations, so you can use it with older USB devices and cables. It also reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

Works with Most SATA Drives
The dock accepts 2.5-inch and 3.5-inch SATA I, II and III hard disc drives (HDDs) and solid state drives (SSDs) up to 10 TB (and higher-capacity drives when they become available). It also works with all major operating systems, including Windows, Mac and Linux.

Short summary description Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This short summary of the Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U439-001-CG2, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", 10 TB, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10 Gbit/s

Long summary description Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This is an auto-generated long summary of Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black based on the first three specs of the first five spec groups.

Tripp Lite U439-001-CG2. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Maximum data transfer rate: 10 Gbit/s, Product color: Black, Material: Plastic. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.6 A. Width: 5.4" (137.2 mm), Depth: 3" (76.2 mm), Height: 2.6" (66 mm)

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Maximum storage capacity
10 TB
Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 2 (3.1 Gen 2) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
10 Gbit/s
Product color
Black
Material
Plastic
Plug and Play
Yes
LED indicators
Yes
On/off switch
Yes
Connection to PC
Yes
UASP support
Yes
Country of origin
China
Certification
FCC, REACH
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.6 A
Output voltage
12 V
Output current
2 A
Weight & dimensions
Width
5.4" (137.2 mm)
Depth
3" (76.2 mm)
Height
2.6" (66 mm)
Weight
11.3 oz (320 g)
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Packaging content
AC adapter included
Yes
Cables included
USB Type-C
Manual
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package width
6.69" (169.9 mm)
Package depth
5.12" (130 mm)
Package height
3.15" (80 mm)
Package weight
8.82 oz (250 g)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332230970
Compliance certificates
RoHS
Logistics data
Master (outer) case width
16.7" (424.9 mm)
Master (outer) case length
10.8" (274.1 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
12.5 lbs (5.65 kg)
Quantity per master (outer) case
10 pc(s)