location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T44A500 Printer cleaning cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T44A500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T44A500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946677514 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2022 14:20:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T44A500 Printer cleaning cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printer cleaning cartridge
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson T44A500 Printer cleaning cartridge:
This short summary of the Epson T44A500 Printer cleaning cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T44A500, Printer cleaning cartridge, Epson, SureColor SC-S80600L SureColor SC-S60600L, Indonesia, 1 pc(s), 1.65" (42 mm)

Long summary description Epson T44A500 Printer cleaning cartridge:
This is an auto-generated long summary of Epson T44A500 Printer cleaning cartridge based on the first three specs of the first five spec groups.

Epson T44A500. Product type: Printer cleaning cartridge, Brand compatibility: Epson, Compatibility: SureColor SC-S80600L SureColor SC-S60600L. Quantity per pack: 1 pc(s), Package width: 1.65" (42 mm), Package depth: 16.9" (428 mm)

Features
Product type *
Printer cleaning cartridge
Brand compatibility *
Epson
Compatibility
SureColor SC-S80600L SureColor SC-S60600L
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
1.65" (42 mm)
Package depth
16.9" (428 mm)
Package height
7.8" (198 mm)
Package weight
0.0388 oz (1.1 g)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)