Epson logo

Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122431
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI:
  • - Epson's bulk ink solution: Convenient 1.5-litre ink pouches reduce downtime and lower ink costs
  • - Superior-quality results: PrecisionCore TFP printheads and UltraChrome GS3 inks
  • - Range of creative applications: Print on substrates including clear film, vinyl, canvas and photographic paper
  • - Maximise productivity: Automated printhead maintenance and guard plate
Long product name Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI:

1,440 x 1,440 DPI, 1,500 ml, 64", 800 W, USB

Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI:

Create everything from simple signage to high-end displays and décor on a range of substrates. The SC-S80600L offers the user enhanced reliability, productivity and media flexibility. Epson's bulk ink solution, with 1.5-litre ink pouches, ensures reduced downtime, convenience, and lower ink costs. As with all signage printers in the range, they're low-maintenance, highly reliable and easy to use.

Flexibility
Print on a wide range of substrates and finishes, including: clear film, vinyl, canvas, wallpaper and photographic paper. Achieve eye-catching print quality thanks to Epson's Precision Dot Mode and expanded colour gamut, by using 10 colours, including white and metallic.

Low TCO
Reduce print costs with Epson's bulk ink solution (large capacity 1.5-litre ink pouches) and minimise user intervention with automated head-cleaning for longer uninterrupted print runs. Maintain accurate print costing with the LFP Accounting Tool.

Productivity
Users will benefit from ease of use, low maintenance, and fast print speeds with no loss of quality. Productivity is also enhanced by using Epson Edge Print Software, Epson Edge Control Dashboard and access to over 250 ICC profiles

Reliability
All components are manufactured by Epson for consistently high-quality construction and durability. The SC-S80600L also features automated head maintenance and the ink mist collection system to further reduce downtime. All printers include a two year standard warranty, with extended warranty options available.

Short summary description Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI:

Epson SureColor SC-S80600L, Color, 1440 x 1440 DPI, LCD, Black

Long summary description Epson SureColor SC-S80600L inkjet printer Color 1440 x 1440 DPI:

Epson SureColor SC-S80600L. Color. Maximum resolution: 1440 x 1440 DPI. Display: LCD, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.